Weidmüller 2584070000
Weidmüller 2584070000
feed

Weidmüller 2584070000

Manufacturer No:

2584070000

Manufacturer:

Weidmüller

Utmel No:

2702-2584070000

Package:

-

ECAD Model:

Description:

SEPARABLE LOCKNUT, BLACK

Quantity:

Unit Price: $3.516004

Ext Price: $3.52

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 42

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.516004

    $3.52

  • 10

    $3.316985

    $33.17

  • 100

    $3.129231

    $312.92

  • 500

    $2.952105

    $1,476.05

  • 1000

    $2.785004

    $2,785.00

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
2584070000 information

Specifications
Product Details
Weidmüller 2584070000 technical specifications, attributes, parameters and parts with similar specifications to Weidmüller 2584070000.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Polyamide (PA), Nylon
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Cabtite LNS
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Locknut
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    M32 Thread
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

Product Description: Weidmüller 2584070000 Cabtite LNS Locknut

1. Description

The Weidmüller 2584070000 Cabtite LNS Locknut is a high-quality accessory designed for cable and wire management applications. It is part of the Cabtite LNS series, known for its reliability and durability. This locknut is made from polyamide (PA) or nylon, ensuring excellent mechanical properties and resistance to wear and tear.

2. Features

  • M32 Thread: The locknut features an M32 thread, which provides a secure and precise fit for various cable and wire configurations.
  • RoHS Compliant: The product is RoHS compliant, adhering to the European Union's Restriction of Hazardous Substances directive, ensuring environmental sustainability.
  • Moisture Sensitivity Level (MSL): 1 (Unlimited): This indicates that the component can be stored and handled without any special precautions regarding moisture sensitivity.
  • Material: Polyamide (PA), Nylon: The locknut is constructed from polyamide or nylon, offering excellent strength-to-weight ratio and resistance to chemicals.

3. Applications

The Weidmüller 2584070000 Cabtite LNS Locknut is primarily used in: - Industrial Automation: For securing cables and wires in industrial automation systems where reliability and durability are crucial. - Electrical Engineering: In electrical engineering projects requiring precise cable management solutions. - Mechanical Engineering: As a component in mechanical systems where secure fastening of cables is necessary.

Secondary applications include: - Aerospace: In aerospace engineering where high-strength materials are required. - Automotive: For securing cables in automotive systems where vibration resistance is important.

4. Alternative Parts

Alternative parts for the Weidmüller 2584070000 Cabtite LNS Locknut include: - Weidmüller 2584060000: Another locknut from the same series with slightly different dimensions. - Harting 2.5/0.75: A similar locknut from Harting with an M25 thread.

These alternatives offer similar functionality but may have different specifications or dimensions suitable for specific applications.

5. Embedded Modules

The Weidmüller 2584070000 Cabtite LNS Locknut is commonly used in various embedded modules such as: - Control Panels: Integrated into control panels for secure cable management. - Sensor Systems: Used in sensor systems where precise cable fastening is essential. - Machine Vision Systems: As part of machine vision systems requiring reliable cable connections.

In summary, the Weidmüller 2584070000 Cabtite LNS Locknut is an essential accessory for any application requiring secure and durable cable management solutions. Its robust design and compliance with environmental regulations make it an ideal choice across multiple industries.