Winbond Electronics W631GG8NB09I TR
Winbond Electronics W631GG8NB09I TR
feed

Winbond Electronics W631GG8NB09I TR

Memory IC Memory IC

Manufacturer No:

W631GG8NB09I TR

Manufacturer:

Winbond Electronics

Utmel No:

2736-W631GG8NB09I TR

Package:

78-VFBGA

ECAD Model:

Description:

Memory IC

Quantity:

Unit Price: $3.872850

Ext Price: $3.87

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 1623

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.872850

    $3.87

  • 10

    $3.653632

    $36.54

  • 100

    $3.446823

    $344.68

  • 500

    $3.251720

    $1,625.86

  • 1000

    $3.067660

    $3,067.66

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
W631GG8NB09I TR information

Specifications
Product Details
Winbond Electronics W631GG8NB09I TR technical specifications, attributes, parameters and parts with similar specifications to Winbond Electronics W631GG8NB09I TR.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    78-VFBGA
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    78-VFBGA (8x10.5)
  • Mfr
    Winbond Electronics
  • Product Status
    Active
  • Memory Types
    Volatile
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    W631GG8
  • Maximum Clock Frequency
    1.066 GHz
  • Supply Voltage-Max
    1.5 V
  • Factory Pack QuantityFactory Pack Quantity
    2000
  • Supply Voltage-Min
    1.5 V
  • Mounting Styles
    SMD/SMT
  • Manufacturer
    Winbond
  • Brand
    Winbond
  • RoHS
    Details
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 95°C (TC)
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Reel
  • Type
    SDRAM - DDR3
  • Subcategory
    Memory & Data Storage
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    1.425V ~ 1.575V
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    1.5 V
  • Memory Size

    The memory capacity is the amount of data a device can store at any given time in its memory.

    1Gbit
  • Clock Frequency

    Clock frequency, also known as clock speed, refers to the rate at which a processor or electronic component can execute instructions. It is measured in hertz (Hz) and represents the number of cycles per second that the component can perform. A higher clock frequency typically indicates a faster processing speed and better performance. However, it is important to note that other factors such as architecture, efficiency, and workload also play a significant role in determining the overall performance of a component. In summary, clock frequency is a crucial parameter that influences the speed and efficiency of electronic components in processing data and executing tasks.

    1.066 GHz
  • Access Time

    Access time in electronic components refers to the amount of time it takes for a system to retrieve data from memory or storage once a request has been made. It is typically measured in nanoseconds or microseconds and indicates the speed at which data can be accessed. Lower access time values signify faster performance, allowing for more efficient processing in computing systems. Access time is a critical parameter in determining the overall responsiveness of electronic devices, particularly in applications requiring quick data retrieval.

    20 ns
  • Memory Format

    Memory Format in electronic components refers to the specific organization and structure of data storage within a memory device. It defines how data is stored, accessed, and managed within the memory module. Different memory formats include RAM (Random Access Memory), ROM (Read-Only Memory), and various types of flash memory. The memory format determines the speed, capacity, and functionality of the memory device, and it is crucial for compatibility with other components in a system. Understanding the memory format is essential for selecting the right memory module for a particular application or device.

    DRAM
  • Memory Interface

    An external memory interface is a bus protocol for communication from an integrated circuit, such as a microprocessor, to an external memory device located on a circuit board.

    SSTL_15
  • Data Bus Width

    The data bus width in electronic components refers to the number of bits that can be transferred simultaneously between the processor and memory. It determines the amount of data that can be processed and transferred in a single operation. A wider data bus allows for faster data transfer speeds and improved overall performance of the electronic device. Common data bus widths include 8-bit, 16-bit, 32-bit, and 64-bit, with higher numbers indicating a larger capacity for data transfer. The data bus width is an important specification to consider when evaluating the speed and efficiency of a computer system or other electronic device.

    8 bit
  • Organization

    In the context of electronic components, the parameter "Organization" typically refers to the arrangement or structure of the internal components within a device or system. It can describe how various elements such as transistors, resistors, capacitors, and other components are physically arranged and interconnected on a circuit board or within a semiconductor chip.The organization of electronic components plays a crucial role in determining the functionality, performance, and efficiency of a device. It can impact factors such as signal propagation, power consumption, thermal management, and overall system complexity. Engineers carefully design the organization of components to optimize the operation of electronic devices and ensure reliable performance.Different types of electronic components may have specific organizational requirements based on the intended application and design considerations. For example, integrated circuits may have a highly compact and intricate organization to maximize functionality within a small footprint, while larger electronic systems may have a more modular and distributed organization to facilitate maintenance and scalability.

    128 M x 8
  • Write Cycle Time - Word, Page

    Write Cycle Time - Word, Page refers to the duration required to write data to a specific memory cell or a page of memory in electronic components, particularly in non-volatile memories like Flash or EEPROM. It indicates the time taken to complete a writing operation for a single word or an entire page of data. This parameter is crucial for determining the performance and speed of memory devices in applications where quick data storage is essential. It impacts the overall efficiency in data handling, affecting both read and write speeds in memory-related operations.

    15ns
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    DRAM
  • Product Category

    a particular group of related products.

    DRAM
  • Memory Organization

    Memory organization in electronic components refers to the way data is stored and accessed within the memory system. It includes the structure and arrangement of memory cells, addressing schemes, data organization, and access methods. The memory organization determines how data is stored in different memory locations, how it is retrieved, and how it is managed. Different types of memory, such as RAM, ROM, and cache memory, have specific memory organizations tailored to their intended functions and performance requirements. Overall, memory organization plays a crucial role in the efficiency and effectiveness of data storage and retrieval in electronic devices.

    128M x 8
0 Similar Products Remaining

W631GG8NB09I TR Overview

There is a Reel case available. The 78-VFBGA case contains it. The chip has an 1Gbit memory. This device uses a DRAM-format memory, which is of mainstream design. A wide operating temperature range makes this device ideal for a variety of demanding applications. A voltage of 1.425V ~ 1.575V can be supplied to memory ics. Its recommended mounting type is Surface Mount. It is important to note that the memory has a clock frequency rotation within the range of 1.066 GHz. A voltage of 1.5 V is noted as the operating supply voltage for this memory. It is usually considered a type of Memory & Data Storage component. It is generally referred to as a SDRAM - DDR3 device, which is what we call it.

W631GG8NB09I TR Features

Package / Case: 78-VFBGA
Operating Supply Voltage:1.5 V

W631GG8NB09I TR Applications

There are a lot of Winbond Electronics
W631GG8NB09I TR Memory applications.


  • cell phones
  • eSRAM
  • mainframes
  • multimedia computers
  • networking
  • personal computers
  • servers
  • supercomputers
  • telecommunications
  • workstations,
W631GG8NB09I TR Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "W631GG8NB09I TR" in Winbond Electronics W631GG8NB09I TR.
  • Part Number
  • Manufacturer
  • Package
  • Description