Wurth Electronics 2611019024001
Wurth Electronics 2611019024001
feed

Wurth Electronics 2611019024001

Manufacturer No:

2611019024001

Manufacturer:

Wurth Electronics

Utmel No:

2760-2611019024001

Package:

-

ECAD Model:

Description:

WIRL-EVAL Series 2.5GHz 3 V, 5 V

Quantity:

Unit Price: $116.920003

Ext Price: $116.92

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2136

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $116.920003

    $116.92

  • 10

    $110.301890

    $1,103.02

  • 100

    $104.058386

    $10,405.84

  • 500

    $98.168289

    $49,084.14

  • 1000

    $92.611593

    $92,611.59

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
2611019024001 information

Specifications
Product Details
Wurth Electronics 2611019024001 technical specifications, attributes, parameters and parts with similar specifications to Wurth Electronics 2611019024001.
  • Type
    Parameter
  • RoHS
    Yes
  • For Use With
    Proteus-III Bluetooth 5.1 EVALBOARD
  • Antenna Connector Type
    SMA
  • Unit Weight
    10.102639 oz
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Interface Type
    I2C, SPI, USB
  • Manufacturer
    Wurth Elektronik
  • Brand
    Wurth Elektronik
  • Tool Is For Evaluation Of
    2611011024000
  • Version
    Version 5.1
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    WIRL-EVAL
  • Subcategory
    Development Tools
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    2.5GHz
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    3 V, 5 V
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Bluetooth Development Tools
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Evaluation Kits
  • Kit Contents

    Kit Contents in electronic components refers to the specific items and components included in a packaging kit designed for assembly or experimentation. This may encompass various electronic parts such as resistors, capacitors, microcontrollers, and other hardware necessary for a particular project or application. The kit is typically structured to provide all essential components needed for building a specific circuit or device, often accompanied by instructions for assembly.

    EV Board 2611011024000 BLE 5.1 Module Proteus-III and USB Cable, External SMA-Antenna Himalia
  • Product Category

    a particular group of related products.

    Bluetooth Development Tools - 802.15.1
0 Similar Products Remaining

2611019024001 Overview

As the name implies, this RF Board is a kind of the famous WIRL-EVAL series product line.

2611019024001 Features


2611019024001 Applications

There are a lot of Wurth Electronics
2611019024001 RF Boards applications.


  • Mesh Network
  • MCU
  • Transceiver
  • Modem
  • MAC
  • PA
  • TR Switch
  • Power Management Unit (PMU)
  • Remote monitoring
  • Building automation