Wurth Electronics 62332821021
Wurth Electronics 62332821021
feed

Wurth Electronics 62332821021

Manufacturer No:

62332821021

Manufacturer:

Wurth Electronics

Utmel No:

2760-62332821021

Package:

-

ECAD Model:

Description:

WR-PHD Series 2 Row-Row BOARD CONNECTOR MouseReel BOARD 28 Position-Position

Quantity:

Unit Price: $3.402099

Ext Price: $3.40

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2063

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.402099

    $3.40

  • 10

    $3.209527

    $32.10

  • 100

    $3.027856

    $302.79

  • 500

    $2.856468

    $1,428.23

  • 1000

    $2.694781

    $2,694.78

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
62332821021 information

Specifications
Product Details
Wurth Electronics 62332821021 technical specifications, attributes, parameters and parts with similar specifications to Wurth Electronics 62332821021.
  • Type
    Parameter
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Gold Plated Contacts
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    BOARD
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Polyamide (PA)
  • Mounting Option 1

    Mounting Option 1 in electronic components refers to a specific method or configuration for attaching or installing the component onto a circuit board or other electronic device. This parameter typically provides information on the recommended mounting technique, such as surface mount technology (SMT), through-hole mounting, or other specialized mounting options. Understanding the mounting option is crucial for proper assembly and integration of the component into the electronic system. It helps ensure that the component is securely attached and electrically connected, optimizing its performance and reliability within the overall circuit design.

    LOCKING
  • Pitch Spacing
    1.27mm
  • Contact Materials
    Copper Alloy
  • Voltage, Rating
    100 VAC
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 105 C
  • Minimum Operating Temperature
    - 40 C
  • Factory Pack QuantityFactory Pack Quantity
    900
  • Mounting Styles
    SMD/SMT
  • Manufacturer
    Wurth Elektronik
  • Brand
    Wurth Elektronik
  • RoHS
    Details
  • Contact Finish Mating
    GOLD
  • Body Length
    0.716 inch
  • Insulator Material
    NYLON
  • Operating Temperature-Min
    -25 °C
  • Operating Temperature-Max
    105 °C
  • Rohs Code
    Yes
  • Manufacturer Part Number
    62332821021
  • Number of Rows Loaded
    2
  • Part Life Cycle Code
    Active
  • Ihs Manufacturer
    WUERTH ELEKTRONIK GMBH & CO KG
  • Number Of Connectors
    ONE
  • Risk Rank
    1.72
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    WR-PHD
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    MouseReel
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e4
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    BOARD CONNECTOR
  • Type
    Socket Header
  • Number of Positions
    28 Position
  • Number of Rows
    2 Row
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8536.69.40.40
  • Subcategory
    Headers & Wire Housings
  • Pitch

    In electronic components, "Pitch" refers to the distance between the center of one pin or lead to the center of the adjacent pin or lead on a component, such as an integrated circuit (IC) or a connector. It is a crucial parameter as it determines the spacing and alignment of the pins or leads on a component, which in turn affects how the component can be mounted on a circuit board or connected to other components.The pitch measurement is typically expressed in millimeters (mm) or inches (in) and plays a significant role in determining the overall size and layout of a circuit board. Components with different pitches may require specific types of circuit boards or connectors to ensure proper alignment and connection. Designers must carefully consider the pitch of components when designing circuit layouts to ensure compatibility and proper functionality of the electronic system.

    1.27 mm
  • Total Number of Contacts
    28
  • Terminal Pitch

    The center distance from one pole to the next.

    1.27 mm
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    compliant
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    1 A
  • Reference Standard

    In the context of electronic components, the term "Reference Standard" typically refers to a specific set of guidelines, specifications, or requirements that serve as a benchmark for evaluating the quality, performance, and characteristics of the component. These standards are established by organizations such as the International Electrotechnical Commission (IEC), the Institute of Electrical and Electronics Engineers (IEEE), or specific industry bodies.Reference standards help ensure consistency and interoperability among different components, as they provide a common framework for manufacturers, designers, and users to adhere to. They outline parameters such as electrical properties, mechanical dimensions, environmental conditions, and safety considerations that the component must meet to be considered compliant.By referencing these standards, manufacturers can design and produce components that meet industry-recognized criteria, which in turn helps users select the right components for their applications with confidence. Adhering to reference standards also facilitates regulatory compliance and promotes overall quality and reliability in electronic systems.

    UL
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Solder
  • Reliability

    Reliability in electronic components refers to the ability of a component to perform its required functions under stated conditions for a specified period of time. It is a measure of the likelihood that a component will not fail during its intended lifespan. High reliability indicates that the component is less likely to experience unexpected failures, which is crucial for maintaining the overall performance and safety of electronic systems. Factors affecting reliability include material quality, manufacturing processes, and environmental conditions.

    COMMERCIAL
  • Number Of PCB Rows
    2
  • PCB Contact Pattern

    The "PCB Contact Pattern" refers to the layout or arrangement of contact points on a printed circuit board (PCB) where electronic components are mounted or connected. This pattern determines how components will be physically and electrically connected to the PCB. The contact pattern typically includes pads, vias, traces, and other features that facilitate the soldering or mounting of components onto the board. It is crucial for ensuring proper electrical connections and reliable performance of the electronic device. Designing an appropriate PCB contact pattern is essential for the functionality, efficiency, and durability of the electronic components and the overall circuitry.

    RECTANGULAR
  • Body Breadth

    Body breadth in electronic components refers to the width of the physical body of a component, such as a resistor, capacitor, or integrated circuit. This measurement is crucial for ensuring proper fit within a circuit board or enclosure. It can affect the component's thermal performance, mechanical stability, and overall compatibility with other components in a design. Body breadth is typically specified in millimeters or inches and is an important factor in the selection and design of electronic assemblies.

    0.118 inch
  • Contact Gender

    Contact Gender in electronic components refers to the physical characteristics of the electrical contacts within a connector or terminal block. It indicates whether the contact is male or female, which determines how the connectors can be mated together. Male contacts typically have protruding pins or plugs, while female contacts have receptacles or sockets to receive the male contacts. Matching the correct contact genders is crucial for ensuring proper electrical connections and preventing damage to the components. Manufacturers often specify the contact gender of their components to facilitate compatibility and ease of use in electronic systems.

    Socket (Female)
  • Housing Color

    Housing color in electronic components refers to the color of the protective casing or enclosure that surrounds the component. It can play a role in visual identification, aiding in easy recognition during assembly or maintenance. Additionally, the housing color may also have implications for heat dissipation, aesthetic considerations, or regulatory compliance depending on the application or industry standards.

    Black
  • Body Depth

    Body Depth is a parameter that refers to the physical measurement of the depth or thickness of an electronic component. It is typically measured from the bottom to the top of the component, excluding any external connectors or pins. Body Depth is an important specification as it determines how much space the component will occupy on a circuit board or within an electronic device. Manufacturers provide this measurement to help designers and engineers ensure proper fit and compatibility within their designs. Understanding the Body Depth of electronic components is crucial for efficient and effective integration into electronic systems.

    0.177 inch
  • Brand Name
    Wurth Electronik
  • Rated Current (Signal)

    Rated Current (Signal) refers to the maximum continuous current that an electronic component can handle while maintaining its specified performance characteristics. It indicates the level of current that the device can safely operate under normal conditions without overheating or experiencing degradation. This parameter is crucial for ensuring reliability and efficiency in electronic circuits and components, helping to prevent damage due to excessive current.

    1 A
  • Contact Style

    The parameter "Contact Style" in electronic components refers to the specific design and arrangement of the contact points that enable electrical connection in various devices. It dictates how components interface with each other, affecting factors such as reliability, durability, and performance. Different contact styles can include configurations like pin, socket, blade, or surface mount, each designed to cater to specific applications and requirements in circuit assembly.

    SQ PIN-SKT
  • Contact Resistance

    Contact resistance refers to the resistance encountered at the point of contact between two conductive materials or components. It is a measure of how well the two materials make electrical contact with each other. High contact resistance can lead to voltage drops, power losses, and inefficient electrical connections. It is typically measured in ohms and is an important parameter to consider in electronic components such as connectors, switches, and relays. Lower contact resistance is desirable for ensuring reliable and efficient electrical connections in electronic circuits.

    20 mΩ
  • Insulation Resistance

    The measurement of insulation resistance is carried out by means of a megohmmeter – high resistance range ohmmeter. A general rule-of-thumb is 10 Megohm or more.

    1000 MOhms
  • Mating Contact Pitch

    Mating Contact Pitch refers to the distance between the center of one contact point to the center of the adjacent contact point in electronic components such as connectors or sockets. This parameter is crucial for ensuring proper alignment and connection between mating components. It helps determine the compatibility and interchangeability of different components, as components with the same mating contact pitch can be easily connected and disconnected. Manufacturers provide specifications for mating contact pitch to help users select compatible components for their electronic systems.

    0.05 inch
  • Termination Type

    Termination Type in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It specifies how the component's leads or terminals are designed for soldering or mounting onto a PCB. Common termination types include through-hole, surface mount, and wire lead terminations. The termination type is an important consideration when selecting components for a circuit design, as it determines how the component will be physically connected within the circuit. Different termination types offer varying levels of durability, ease of assembly, and suitability for specific applications.

    SURFACE MOUNT
  • Polarization Key

    Polarization Key is a design feature in electronic components, particularly connectors and integrated circuits, that ensures proper alignment and orientation during connection. It typically consists of physical notches or protrusions that prevent incorrect insertion, thereby protecting against potential damage and ensuring optimal performance. The key helps maintain consistent polarity, which is crucial in applications such as audio equipment, power supplies, and signal processing devices.

    POLARIZED HOUSING
  • Dielectric Withstanding Voltage

    Dielectric Withstanding Voltage (DWV) is a crucial parameter in electronic components that measures the maximum voltage a component can withstand without breaking down. It is also known as the insulation voltage or breakdown voltage. DWV is typically tested by applying a high voltage between the conductive parts of the component and the insulation material to ensure that the insulation can withstand the specified voltage without allowing current to flow through. This parameter is important for ensuring the safety and reliability of electronic components, especially in applications where high voltages are present. Components with a higher DWV rating are more suitable for use in high-voltage environments and applications.

    500VAC V
  • PCB Contact Row Spacing

    PCB Contact Row Spacing refers to the distance between the centers of adjacent contact rows in a printed circuit board (PCB). It is an important parameter in the design and layout of electronic components, particularly for connectors and sockets. Proper row spacing ensures compatibility with corresponding component leads and facilitates efficient circuit assembly and operation. The spacing can affect the overall footprint of the component and influences layout considerations for routing traces on the PCB.

    3.0988 mm
  • Contact Finish Termination

    Contact Finish Termination refers to the final layer of material applied to the electrical contact surfaces of electronic components, which is critical for ensuring reliable electrical connections. It often involves different plating processes such as gold, tin, nickel, or palladium, chosen based on the specific application and environmental conditions. The finish helps prevent oxidation, enhance conductivity, and improve solderability, ultimately influencing the performance and longevity of the connections in electronic devices.

    Gold (Au)
  • Contact Pattern

    In electronic components, the "Contact Pattern" refers to the arrangement and design of the contact points on a component, such as a connector or a switch. The contact pattern determines how electrical connections are made between the component and other devices in a circuit. It includes the number, size, spacing, and configuration of the contact points, which can vary depending on the specific application and requirements of the component. A well-designed contact pattern is crucial for ensuring reliable and efficient electrical connections, as it affects factors such as signal integrity, power transmission, and durability of the component. Manufacturers carefully engineer contact patterns to meet the desired performance specifications and standards for the component's intended use.

    RECTANGULAR
  • Insulator Color

    The parameter "Insulator Color" in electronic components refers to the color of the insulating material that surrounds or separates conductive elements within the component. The insulator is a non-conductive material that prevents electrical current from flowing between the conductive elements, ensuring proper functionality and safety of the component. The color of the insulator is often used for visual identification and organization of components in electronic circuits or systems. Different manufacturers may use various colors for insulators to distinguish between different types of components or to indicate specific characteristics such as voltage rating or temperature range.

    BLACK
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Headers & Wire Housings
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Headers
  • Mounting Angle

    The "Mounting Angle" parameter in electronic components refers to the angle at which a component is mounted on a circuit board or within an electronic system. It is important to consider the mounting angle during the design and assembly process to ensure proper functionality and performance of the component. The mounting angle can affect factors such as signal integrity, thermal management, and mechanical stress on the component. Manufacturers often provide specific guidelines or recommendations for the mounting angle of their components to ensure optimal operation and reliability.

    Straight
  • Product Category

    a particular group of related products.

    Headers & Wire Housings
  • Flammability Rating

    The Flammability Rating of electronic components refers to the material's ability to resist catching fire or burning when exposed to heat or flames. It is an important safety consideration in electronic design and manufacturing, especially for components that may be used in environments where fire hazards are a concern. The rating is typically expressed using a standardized scale, such as UL94, which classifies materials based on their flammability characteristics. Components with higher flammability ratings are more resistant to ignition and contribute to overall fire safety in electronic devices. It is crucial to select components with appropriate flammability ratings to ensure the reliability and safety of electronic products.

    UL 94 V-0
0 Similar Products Remaining

62332821021 Overview

A BOARD CONNECTOR package is included with it.Its mounting type is BOARD.Packaging is performed using a MouseReel case.It is part of the WR-PHD Series of products.

62332821021 Features

WR-PHD series

62332821021 Applications

There are a lot of Wurth Electronics
62332821021 Rectangular Connectors applications.


  • Embedded systems
  • Datacom
  • Communication
  • Medical technology
  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology