XKB Connectivity K174051WV-2x14-PTSN
XKB Connectivity K174051WV-2x14-PTSN
feed

XKB Connectivity K174051WV-2x14-PTSN

Utmel is the official authorized distributor of XKB Connectivity

Manufacturer No:

K174051WV-2x14-PTSN

Manufacturer:

XKB Connectivity

Utmel No:

2776-K174051WV-2x14-PTSN

Package:

-

ECAD Model:

Description:

K174051WV-2x14-PTSN datasheet pdf and Contacts - Multi Purpose product details from XKB Connectivity stock available at Utmel

Quantity:

Unit Price: $0.722726

Ext Price: $0.72

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 200000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.722726

    $0.72

  • 10

    $0.681817

    $6.82

  • 100

    $0.643224

    $64.32

  • 500

    $0.606815

    $303.41

  • 1000

    $0.572467

    $572.47

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
K174051WV-2x14-PTSN information

Specifications
XKB Connectivity K174051WV-2x14-PTSN technical specifications, attributes, parameters and parts with similar specifications to XKB Connectivity K174051WV-2x14-PTSN.
  • Type
    Parameter
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Tin
  • Product PIN Number
    28
  • Production Status
    Active
  • MPQ
    60 pieces/tray
  • Mounting
    Pin Type
  • Operation
    Vertical
  • Jack Structure
    2x14
  • Number of Pins/Row
    14
  • Package specification
    DIP,P=2.5mm
  • Contact Materials
    Brass
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Car 2.5-K174051
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Female Socket
  • Color
    Black
  • Number of rows
    Double row
  • Pitch

    In electronic components, "Pitch" refers to the distance between the center of one pin or lead to the center of the adjacent pin or lead on a component, such as an integrated circuit (IC) or a connector. It is a crucial parameter as it determines the spacing and alignment of the pins or leads on a component, which in turn affects how the component can be mounted on a circuit board or connected to other components.The pitch measurement is typically expressed in millimeters (mm) or inches (in) and plays a significant role in determining the overall size and layout of a circuit board. Components with different pitches may require specific types of circuit boards or connectors to ensure proper alignment and connection. Designers must carefully consider the pitch of components when designing circuit layouts to ensure compatibility and proper functionality of the electronic system.

    2.5mm
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Automotive Connector
0 Similar Products Remaining
K174051WV-2x14-PTSN Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "K174051WV-2x14-PTSN" in XKB Connectivity K174051WV-2x14-PTSN.
  • Part Number
  • Manufacturer
  • Package
  • Description