XKB Connectivity MCA.3S.P08.CPLC82H
XKB Connectivity MCA.3S.P08.CPLC82H
feed

XKB Connectivity MCA.3S.P08.CPLC82H

Utmel is the official authorized distributor of XKB Connectivity

Manufacturer No:

MCA.3S.P08.CPLC82H

Manufacturer:

XKB Connectivity

Utmel No:

2776-MCA.3S.P08.CPLC82H

Package:

-

ECAD Model:

Description:

MCA.3S.P08.CPLC82H datasheet pdf and Circular Connectors product details from XKB Connectivity stock available at Utmel

Quantity:

Unit Price: $43.953567

Ext Price: $43.95

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 200000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $43.953567

    $43.95

  • 10

    $41.465629

    $414.66

  • 100

    $39.118518

    $3,911.85

  • 500

    $36.904262

    $18,452.13

  • 1000

    $34.815342

    $34,815.34

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MCA.3S.P08.CPLC82H information

Specifications
Product Details
XKB Connectivity MCA.3S.P08.CPLC82H technical specifications, attributes, parameters and parts with similar specifications to XKB Connectivity MCA.3S.P08.CPLC82H.
  • Type
    Parameter
  • Product PIN Number
    8
  • Production Status
    Active
  • MPQ
    1 piece/bag
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Circle-S series
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bag
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Female Socket
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Standard Circular S Series
0 Similar Products Remaining

MCA.3S.P08.CPLC82H Overview

Packaging is in the form of Female Socket.An orange Bag case is used to package the product.Specifically, it is one of the products in the Circle-S series Series.

MCA.3S.P08.CPLC82H Features

Circle-S series series

MCA.3S.P08.CPLC82H Applications

There are a lot of XKB Connectivity
MCA.3S.P08.CPLC82H Circular Connectors applications.


  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology
  • Blowers
  • Control panels
  • Electrical substations
  • Energy efficient lighting (LED)
  • LED municipal outdoor and street lighting
  • All Electrical Machinery
MCA.3S.P08.CPLC82H Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "MCA.3S.P08.CPLC82H" in XKB Connectivity MCA.3S.P08.CPLC82H.
  • Part Number
  • Manufacturer
  • Package
  • Description