XKB CONNECTIVITY PJ-3135-B
XKB CONNECTIVITY PJ-3135-B
feed

XKB CONNECTIVITY PJ-3135-B

Utmel is the official authorized distributor of XKB Connectivity

Manufacturer No:

PJ-3135-B

Manufacturer:

XKB CONNECTIVITY

Utmel No:

2776-PJ-3135-B

Package:

-

ECAD Model:

Description:

3.5 audio connector 5 pin 3 level pin W14xD6.55xH5 black

Quantity:

Unit Price: $0.036628

Ext Price: $0.04

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 200000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.036628

    $0.04

  • 10

    $0.034555

    $0.35

  • 100

    $0.032599

    $3.26

  • 500

    $0.030754

    $15.38

  • 1000

    $0.029013

    $29.01

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
PJ-3135-B information

Specifications
Documents & Media
XKB CONNECTIVITY PJ-3135-B technical specifications, attributes, parameters and parts with similar specifications to XKB CONNECTIVITY PJ-3135-B.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Overall Dimension
    W11.5xD6.0xH5.3
  • Height from mounting surface (mm)
    8
  • Jack-plg Type
    B:3section
  • Soldering Temp (Max)
    235°C
  • Name
    3.5mm headphone holder
  • Package Specifications
    Insert
  • Complementary Part
    PT-35373J148B
  • Direction

    In electronic components, the parameter "Direction" refers to the orientation or alignment in which the component is designed to operate effectively. This parameter is particularly important for components such as diodes, transistors, and capacitors, which have specific polarity or orientation requirements for proper functionality. For example, diodes allow current flow in one direction only, so their direction parameter indicates the correct orientation for current flow. Similarly, polarized capacitors have a positive and negative terminal, requiring proper alignment for correct operation. Understanding and adhering to the direction parameter is crucial for ensuring the reliable and efficient performance of electronic components in a circuit.

    Level
0 Similar Products Remaining
Download datasheets and manufacturer documentation for XKB CONNECTIVITY PJ-3135-B.
PJ-3135-B Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "PJ-3135-B" in XKB CONNECTIVITY PJ-3135-B.
  • Part Number
  • Manufacturer
  • Package
  • Description