

XKB CONNECTIVITY U261-1222N-4B0422



Manufacturer No:
U261-1222N-4B0422
Tiny WHSLManufacturer:
Utmel No:
2776-U261-1222N-4B0422
Package:
-
Description:
Solder wire type
Quantity:
Unit Price: $0.338104
Ext Price: $0.34
Delivery:





Payment:











In Stock : 200000
Minimum: 1 Multiples: 1
Qty
Unit Price
Ext Price
1
$0.338104
$0.34
10
$0.318966
$3.19
100
$0.300912
$30.09
500
$0.283879
$141.94
1000
$0.267810
$267.81
Want a lower wholesale price? Please send RFQ, we will respond immediately.
RFQ Now
Add to RFQ list
You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.
For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.
RFQ (Request for Quotations)It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.
1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.
- TypeParameter
- Mounting Type
The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.
Solder wire type - Weight0
- Jack-plg TypeMale Plug
- Terminal Count1
- Soldering Temp (Max)260°C
- NameType-C Male Solder wire type
- Contact MaterialsCopper alloys
- Conntact CoatingsGold plated
- Package SpecificationsSolder Wire
- Part Status
Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.
Active - Current
In electronic components, "Current" refers to the flow of electric charge through a conductor or semiconductor material. It is measured in amperes (A) and represents the rate at which electric charge is moving past a specific point in a circuit. Current is a crucial parameter in electronics as it determines the amount of power being consumed or delivered by a component. Understanding and controlling current is essential for designing and operating electronic circuits efficiently and safely. In summary, current is a fundamental electrical quantity that plays a key role in the functionality and performance of electronic components.
3A - Standard
In the context of electronic components, the term "Standard" typically refers to a set of specifications or guidelines that define the characteristics and performance of a particular component. These standards are established by organizations such as the International Electrotechnical Commission (IEC), the Institute of Electrical and Electronics Engineers (IEEE), or the Electronic Industries Alliance (EIA).Standard parameters for electronic components may include electrical characteristics such as voltage ratings, current ratings, frequency response, impedance, and tolerance levels. They may also cover physical attributes like size, shape, material composition, and environmental operating conditions.Adhering to established standards ensures compatibility, reliability, and interoperability of electronic components across different manufacturers and applications. It helps in designing and manufacturing electronic systems that meet industry requirements and quality standards.
USB 3.1