XKB CONNECTIVITY U262-161N-4BSS73-T
XKB CONNECTIVITY U262-161N-4BSS73-T
feed

XKB CONNECTIVITY U262-161N-4BSS73-T

Utmel is the official authorized distributor of XKB Connectivity

Manufacturer No:

U262-161N-4BSS73-T

Manufacturer:

XKB CONNECTIVITY

Utmel No:

2776-U262-161N-4BSS73-T

Package:

-

ECAD Model:

Description:

Prone

Quantity:

Unit Price: $0.205680

Ext Price: $0.21

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 200000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.205680

    $0.21

  • 10

    $0.194038

    $1.94

  • 100

    $0.183055

    $18.31

  • 500

    $0.172693

    $86.35

  • 1000

    $0.162918

    $162.92

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
U262-161N-4BSS73-T information

Specifications
Product Details
XKB CONNECTIVITY U262-161N-4BSS73-T technical specifications, attributes, parameters and parts with similar specifications to XKB CONNECTIVITY U262-161N-4BSS73-T.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Prone
  • Weight
    0
  • Jack-plg Type
    Female Socket
  • Terminal Count
    1
  • Soldering Temp (Max)
    260°C
  • Name
    3.1TYPE-C Connector
  • Contact Materials
    Copper alloys
  • Conntact Coatings
    Gold plated
  • Package Specifications
    SMD
  • Complementary Part
    U261-241N-4BS60,U261-241N-4BS64-PC-1P,U263-241N-4BQC13,U261-241N-4BS61,U261-241N-4BS65-PC-1P,U263-241N-4BQC15,U261-241N-4BC2LS,U261-121N-4BS2S,U261-241N-4BC2SS,U261-241N-4BS2SS
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Current

    In electronic components, "Current" refers to the flow of electric charge through a conductor or semiconductor material. It is measured in amperes (A) and represents the rate at which electric charge is moving past a specific point in a circuit. Current is a crucial parameter in electronics as it determines the amount of power being consumed or delivered by a component. Understanding and controlling current is essential for designing and operating electronic circuits efficiently and safely. In summary, current is a fundamental electrical quantity that plays a key role in the functionality and performance of electronic components.

    3A
  • Standard

    In the context of electronic components, the term "Standard" typically refers to a set of specifications or guidelines that define the characteristics and performance of a particular component. These standards are established by organizations such as the International Electrotechnical Commission (IEC), the Institute of Electrical and Electronics Engineers (IEEE), or the Electronic Industries Alliance (EIA).Standard parameters for electronic components may include electrical characteristics such as voltage ratings, current ratings, frequency response, impedance, and tolerance levels. They may also cover physical attributes like size, shape, material composition, and environmental operating conditions.Adhering to established standards ensures compatibility, reliability, and interoperability of electronic components across different manufacturers and applications. It helps in designing and manufacturing electronic systems that meet industry requirements and quality standards.

    USB 3.1
0 Similar Products Remaining

U262-161N-4BSS73-T Overview

Prone is the mount type.

U262-161N-4BSS73-T Features


U262-161N-4BSS73-T Applications

There are a lot of XKB CONNECTIVITY
U262-161N-4BSS73-T D-Sub Connectors applications.


  • Embedded systems
  • Datacom
  • Communication
  • Medical technology
  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology
U262-161N-4BSS73-T Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "U262-161N-4BSS73-T" in XKB CONNECTIVITY U262-161N-4BSS73-T.
  • Part Number
  • Manufacturer
  • Package
  • Description