XKB CONNECTIVITY X0237WT7W1
XKB CONNECTIVITY X0237WT7W1
feed

XKB CONNECTIVITY X0237WT7W1

Utmel is the official authorized distributor of XKB Connectivity

Manufacturer No:

X0237WT7W1

Manufacturer:

XKB CONNECTIVITY

Utmel No:

2776-X0237WT7W1

Package:

-

ECAD Model:

Description:

Board Mount

Quantity:

Unit Price: $0.401217

Ext Price: $0.40

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 200000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.401217

    $0.40

  • 10

    $0.378507

    $3.79

  • 100

    $0.357082

    $35.71

  • 500

    $0.336870

    $168.44

  • 1000

    $0.317802

    $317.80

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
X0237WT7W1 information

Specifications
Product Details
XKB CONNECTIVITY X0237WT7W1 technical specifications, attributes, parameters and parts with similar specifications to XKB CONNECTIVITY X0237WT7W1.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Board Mount
  • Weight
    0
  • Height from mounting surface (mm)
    11.08mm
  • Voltage, Rating
    250AC/DC
  • Jack-plg Type
    Male Socket
  • Soldering Mode
    Plug-in type
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    1A
0 Similar Products Remaining

X0237WT7W1 Overview

Board Mount indicates that the device is mounted.

X0237WT7W1 Features


X0237WT7W1 Applications

There are a lot of XKB CONNECTIVITY
X0237WT7W1 D-Sub Connectors applications.


  • Communication
  • Medical technology
  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology
  • Blowers
  • Control panels
X0237WT7W1 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "X0237WT7W1" in XKB CONNECTIVITY X0237WT7W1.
  • Part Number
  • Manufacturer
  • Package
  • Description