XKB CONNECTIVITY X03A10L13G
XKB CONNECTIVITY X03A10L13G
feed

XKB CONNECTIVITY X03A10L13G

Utmel is the official authorized distributor of XKB Connectivity

Manufacturer No:

X03A10L13G

Manufacturer:

XKB CONNECTIVITY

Utmel No:

2776-X03A10L13G

Package:

-

ECAD Model:

Description:

Quantity:

Unit Price: $0.098614

Ext Price: $0.10

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 200000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.098614

    $0.10

  • 10

    $0.093032

    $0.93

  • 100

    $0.087766

    $8.78

  • 500

    $0.082798

    $41.40

  • 1000

    $0.078111

    $78.11

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
X03A10L13G information

Specifications
Product Details
XKB CONNECTIVITY X03A10L13G technical specifications, attributes, parameters and parts with similar specifications to XKB CONNECTIVITY X03A10L13G.
  • Type
    Parameter
  • Weight
    0.085
  • Operation Mode
    Flip Cover
  • Voltage, Rating
    30V
  • Installation Mode
    Prone
  • Soldering Temp (Max)
    260
  • Name
    #REF!
  • Contact Materials
    Phosphor bronze
  • Conntact Coatings
    Au
  • Package Specifications
    SMD,P=0.3mm
  • Product Spacing
    0.3mm
  • Flexible Cable Thickness
    0.2mm
  • Locking Characteristics
    Flip-lid type
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Contact Type

    Contact Type in electronic components refers to the specific design and configuration of the electrical contacts used to establish connections between components or devices. The contact type determines how the electrical signals are transmitted between the components, and it can vary based on factors such as the application requirements, signal type, and environmental conditions. Common contact types include pin contacts, socket contacts, surface mount contacts, and wire-to-board contacts. Understanding the contact type is crucial for ensuring proper connectivity and reliable performance in electronic systems.

    Bottom Contact
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    0.2A
  • Height
    1
  • Height above Board
    1mm
0 Similar Products Remaining

X03A10L13G Overview


X03A10L13G Features


X03A10L13G Applications

There are a lot of XKB CONNECTIVITY
X03A10L13G FFC, FPC (Flat Flexible) Connectors applications.


  • Embedded systems
  • Datacom
  • Communication
  • Medical technology
  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology
X03A10L13G Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
The following parts include "X03A10L13G" in XKB CONNECTIVITY X03A10L13G.
  • Part Number
  • Manufacturer
  • Package
  • Description