XKB Connectivity X1270WR-2x07A-6TV01
XKB Connectivity X1270WR-2x07A-6TV01
feed

XKB Connectivity X1270WR-2x07A-6TV01

Utmel is the official authorized distributor of XKB Connectivity

Manufacturer No:

X1270WR-2x07A-6TV01

Manufacturer:

XKB Connectivity

Utmel No:

2776-X1270WR-2x07A-6TV01

Package:

-

ECAD Model:

Description:

X1270WR-2x07A-6TV01 datasheet pdf and Terminal Blocks - Headers, Plugs and Sockets product details from XKB Connectivity stock available at Utmel

Quantity:

Unit Price: $0.177787

Ext Price: $0.18

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 200000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.177787

    $0.18

  • 10

    $0.167723

    $1.68

  • 100

    $0.158229

    $15.82

  • 500

    $0.149273

    $74.64

  • 1000

    $0.140824

    $140.82

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
X1270WR-2x07A-6TV01 information

Specifications
Product Details
XKB Connectivity X1270WR-2x07A-6TV01 technical specifications, attributes, parameters and parts with similar specifications to XKB Connectivity X1270WR-2x07A-6TV01.
  • Type
    Parameter
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Au
  • Product PIN Number
    14
  • Production Status
    Active
  • MPQ
    260 pieces/tray
  • Mounting
    Right Angle Mount
  • Operation
    Side Insertion
  • Additional Description
    IDC connector (Niujiao/Jianniu)
  • Jack Structure
    2x07
  • Number of Pins/Row
    7
  • Package specification
    DIP,P=1.27mm
  • Soldering Temperature
    260℃ Max.
  • Contact Materials
    Brass
  • Mating type
    X1270H-2x07-PTV01,X1270H1-2x07-PTV01
  • Package form
    DIP
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Line to line board 1.27-X1270
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Female Socket
  • Number of rows
    Double row
  • Pitch

    In electronic components, "Pitch" refers to the distance between the center of one pin or lead to the center of the adjacent pin or lead on a component, such as an integrated circuit (IC) or a connector. It is a crucial parameter as it determines the spacing and alignment of the pins or leads on a component, which in turn affects how the component can be mounted on a circuit board or connected to other components.The pitch measurement is typically expressed in millimeters (mm) or inches (in) and plays a significant role in determining the overall size and layout of a circuit board. Components with different pitches may require specific types of circuit boards or connectors to ensure proper alignment and connection. Designers must carefully consider the pitch of components when designing circuit layouts to ensure compatibility and proper functionality of the electronic system.

    1.27mm
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    IDC Connector
  • Industry Standards

    In the context of electronic components, "Industry Standards" refer to a set of guidelines, specifications, and criteria that have been established and accepted by the industry as a benchmark for quality, performance, and compatibility. These standards are developed by organizations such as the Institute of Electrical and Electronics Engineers (IEEE), International Electrotechnical Commission (IEC), and Electronic Industries Alliance (EIA) to ensure consistency and interoperability among different components and systems.Adhering to industry standards is crucial for manufacturers, designers, and users of electronic components as it helps in ensuring that products meet certain requirements, operate reliably, and can be easily integrated into various applications. Compliance with industry standards also facilitates communication, promotes innovation, and fosters trust among stakeholders in the electronics industry. Overall, industry standards play a vital role in driving advancements, promoting best practices, and enhancing the overall quality and reliability of electronic components.

    UL/CUL-E523734
0 Similar Products Remaining

X1270WR-2x07A-6TV01 Overview

Currently, it is packaged in Female Socket.A Tray case is used to package the product.A product of the Line to line board 1.27-X1270 Series, it belongs to the range of products of that series.

X1270WR-2x07A-6TV01 Features

Line to line board 1.27-X1270 series

X1270WR-2x07A-6TV01 Applications

There are a lot of XKB Connectivity
X1270WR-2x07A-6TV01 Terminal Blocks applications.


  • Automotive Electronics
  • Telecommunications
  • Data Technology
  • Blowers
  • Control panels
  • Electrical substations
  • Energy efficient lighting (LED)
  • LED municipal outdoor and street lighting
  • All Electrical Machinery
  • Refrigeration control
X1270WR-2x07A-6TV01 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "X1270WR-2x07A-6TV01" in XKB Connectivity X1270WR-2x07A-6TV01.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • X1270WR-2x03C-6TV01XKB Connectivity

    -

    X1270WR-2x03C-6TV01 datasheet pdf and Terminal Blocks - Headers, Plugs and Sockets product details from XKB Connectivity stock available at Utmel.

  • X1270WR-2x04B-6TV01XKB Connectivity

    -

    X1270WR-2x04B-6TV01 datasheet pdf and Terminal Blocks - Headers, Plugs and Sockets product details from XKB Connectivity stock available at Utmel.

  • X1270WR-2x06A-6TV01XKB Connectivity

    -

    X1270WR-2x06A-6TV01 datasheet pdf and Terminal Blocks - Headers, Plugs and Sockets product details from XKB Connectivity stock available at Utmel.

  • X1270WR-2x07A-6TV01XKB Connectivity

    -

    X1270WR-2x07A-6TV01 datasheet pdf and Terminal Blocks - Headers, Plugs and Sockets product details from XKB Connectivity stock available at Utmel.

  • X1270WR-2x12B-6TV01XKB Connectivity

    -

    X1270WR-2x12B-6TV01 datasheet pdf and Terminal Blocks - Headers, Plugs and Sockets product details from XKB Connectivity stock available at Utmel.

  • X1270WR-2x13A-6TV01XKB Connectivity

    -

    X1270WR-2x13A-6TV01 datasheet pdf and Terminal Blocks - Headers, Plugs and Sockets product details from XKB Connectivity stock available at Utmel.

  • X1270WR-2x15A-6TV01XKB Connectivity

    -

    X1270WR-2x15A-6TV01 datasheet pdf and Terminal Blocks - Headers, Plugs and Sockets product details from XKB Connectivity stock available at Utmel.

  • X1270WR-2x20A-6TV01XKB Connectivity

    -

    X1270WR-2x20A-6TV01 datasheet pdf and Terminal Blocks - Headers, Plugs and Sockets product details from XKB Connectivity stock available at Utmel.

  • X1270WR-2x25A-6TV01XKB Connectivity

    -

    X1270WR-2x25A-6TV01 datasheet pdf and Terminal Blocks - Headers, Plugs and Sockets product details from XKB Connectivity stock available at Utmel.

  • X1270WR-2x30C-6TV01XKB Connectivity

    -

    X1270WR-2x30C-6TV01 datasheet pdf and Terminal Blocks - Headers, Plugs and Sockets product details from XKB Connectivity stock available at Utmel.