XKB CONNECTIVITY X1515WVS-2x11-LPSW
XKB CONNECTIVITY X1515WVS-2x11-LPSW
feed

XKB CONNECTIVITY X1515WVS-2x11-LPSW

Utmel is the official authorized distributor of XKB Connectivity

Manufacturer No:

X1515WVS-2x11-LPSW

Manufacturer:

XKB CONNECTIVITY

Utmel No:

2776-X1515WVS-2x11-LPSW

Package:

-

ECAD Model:

Description:

1.5mm wire to board connector (Molex 503154) header

Quantity:

Unit Price: $0.563507

Ext Price: $0.56

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 200000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.563507

    $0.56

  • 10

    $0.531611

    $5.32

  • 100

    $0.501519

    $50.15

  • 500

    $0.473132

    $236.57

  • 1000

    $0.446351

    $446.35

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
X1515WVS-2x11-LPSW information

Specifications
Documents & Media
XKB CONNECTIVITY X1515WVS-2x11-LPSW technical specifications, attributes, parameters and parts with similar specifications to XKB CONNECTIVITY X1515WVS-2x11-LPSW.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Standing sticker
  • Weight
    0
  • Jack-plg Type
    ,Female Socket
  • Soldering Temp (Max)
    260
  • Name
    X1515WVS-2x11-LPSW
  • Contact Materials
    Brass
  • Conntact Coatings
    TIn
  • Package Specifications
    SMT
  • Complementary Part
    X1515H-2x11-PT,X1515T-PSN
  • Pin Count of Each Row
    15
  • Pin Sturcture
    2x11
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Current

    In electronic components, "Current" refers to the flow of electric charge through a conductor or semiconductor material. It is measured in amperes (A) and represents the rate at which electric charge is moving past a specific point in a circuit. Current is a crucial parameter in electronics as it determines the amount of power being consumed or delivered by a component. Understanding and controlling current is essential for designing and operating electronic circuits efficiently and safely. In summary, current is a fundamental electrical quantity that plays a key role in the functionality and performance of electronic components.

    1.5A
0 Similar Products Remaining
Download datasheets and manufacturer documentation for XKB CONNECTIVITY X1515WVS-2x11-LPSW.
X1515WVS-2x11-LPSW Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "X1515WVS-2x11-LPSW" in XKB CONNECTIVITY X1515WVS-2x11-LPSW.
  • Part Number
  • Manufacturer
  • Package
  • Description