XKB CONNECTIVITY X2510WR-02A-N0SN
XKB CONNECTIVITY X2510WR-02A-N0SN
feed

XKB CONNECTIVITY X2510WR-02A-N0SN

Utmel is the official authorized distributor of XKB Connectivity

Manufacturer No:

X2510WR-02A-N0SN

Manufacturer:

XKB CONNECTIVITY

Utmel No:

2776-X2510WR-02A-N0SN

Package:

-

ECAD Model:

Description:

2.54mm wire to board connector (MX2510) header

Quantity:

Unit Price: $0.007641

Ext Price: $0.01

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 200000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.007641

    $0.01

  • 500

    $0.005618

    $2.81

  • 1000

    $0.004682

    $4.68

  • 2000

    $0.004295

    $8.59

  • 5000

    $0.004014

    $20.07

  • 10000

    $0.003734

    $37.34

  • 15000

    $0.003612

    $54.18

  • 50000

    $0.003551

    $177.55

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
X2510WR-02A-N0SN information

Specifications
Documents & Media
XKB CONNECTIVITY X2510WR-02A-N0SN technical specifications, attributes, parameters and parts with similar specifications to XKB CONNECTIVITY X2510WR-02A-N0SN.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Curved plug
  • Weight
    0
  • Jack-plg Type
    Female Socket
  • Soldering Temp (Max)
    260
  • Name
    X2510WR-02A-N0SN
  • Contact Materials
    Brass
  • Conntact Coatings
    Tin
  • Package Specifications
    Insert,P=2.54mm
  • Complementary Part
    X2510H-02-N0,X2510T-PSN
  • Pin Count of Each Row
    2
  • Pin Sturcture
    1x2P
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    3A
0 Similar Products Remaining
Download datasheets and manufacturer documentation for XKB CONNECTIVITY X2510WR-02A-N0SN.
X2510WR-02A-N0SN Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "X2510WR-02A-N0SN" in XKB CONNECTIVITY X2510WR-02A-N0SN.
  • Part Number
  • Manufacturer
  • Package
  • Description