XKB CONNECTIVITY X3000WM-02-LPSW
XKB CONNECTIVITY X3000WM-02-LPSW
feed

XKB CONNECTIVITY X3000WM-02-LPSW

Utmel is the official authorized distributor of XKB Connectivity

Manufacturer No:

X3000WM-02-LPSW

Manufacturer:

XKB CONNECTIVITY

Utmel No:

2776-X3000WM-02-LPSW

Package:

-

ECAD Model:

Description:

Quantity:

Unit Price: $0.033810

Ext Price: $0.03

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 200000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.033810

    $0.03

  • 10

    $0.031897

    $0.32

  • 100

    $0.030091

    $3.01

  • 500

    $0.028388

    $14.19

  • 1000

    $0.026781

    $26.78

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
X3000WM-02-LPSW information

Specifications
Product Details
XKB CONNECTIVITY X3000WM-02-LPSW technical specifications, attributes, parameters and parts with similar specifications to XKB CONNECTIVITY X3000WM-02-LPSW.
  • Type
    Parameter
  • Weight
    0.431
  • Voltage, Rating
    150V
  • Complementary Part
    X3000WF-02-LPSW
  • Product Spacing
    3.00mmPitch(.118")
  • Product Row Number
    Single row
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -25°C~+85°C
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    1A
  • Pin Count

    a count of all of the component leads (or pins)

    2
  • Industry Standards

    In the context of electronic components, "Industry Standards" refer to a set of guidelines, specifications, and criteria that have been established and accepted by the industry as a benchmark for quality, performance, and compatibility. These standards are developed by organizations such as the Institute of Electrical and Electronics Engineers (IEEE), International Electrotechnical Commission (IEC), and Electronic Industries Alliance (EIA) to ensure consistency and interoperability among different components and systems.Adhering to industry standards is crucial for manufacturers, designers, and users of electronic components as it helps in ensuring that products meet certain requirements, operate reliably, and can be easily integrated into various applications. Compliance with industry standards also facilitates communication, promotes innovation, and fosters trust among stakeholders in the electronics industry. Overall, industry standards play a vital role in driving advancements, promoting best practices, and enhancing the overall quality and reliability of electronic components.

    UL/CUL-E326732
0 Similar Products Remaining

X3000WM-02-LPSW Overview


X3000WM-02-LPSW Features

2 pin count

X3000WM-02-LPSW Applications

There are a lot of XKB CONNECTIVITY
X3000WM-02-LPSW Rectangular Connectors applications.


  • Embedded systems
  • Datacom
  • Communication
  • Medical technology
  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology
X3000WM-02-LPSW Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "X3000WM-02-LPSW" in XKB CONNECTIVITY X3000WM-02-LPSW.
  • Part Number
  • Manufacturer
  • Package
  • Description