XKB CONNECTIVITY X5521FV-2x06-C30D743-0743
XKB CONNECTIVITY X5521FV-2x06-C30D743-0743
feed

XKB CONNECTIVITY X5521FV-2x06-C30D743-0743

Utmel is the official authorized distributor of XKB Connectivity

Manufacturer No:

X5521FV-2x06-C30D743-0743

Manufacturer:

XKB CONNECTIVITY

Utmel No:

2776-X5521FV-2x06-C30D743-0743

Package:

-

ECAD Model:

Description:

Quantity:

Unit Price: $0.131861

Ext Price: $0.13

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 200000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.131861

    $0.13

  • 10

    $0.124397

    $1.24

  • 100

    $0.117356

    $11.74

  • 500

    $0.110713

    $55.36

  • 1000

    $0.104446

    $104.45

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
X5521FV-2x06-C30D743-0743 information

Specifications
Product Details
XKB CONNECTIVITY X5521FV-2x06-C30D743-0743 technical specifications, attributes, parameters and parts with similar specifications to XKB CONNECTIVITY X5521FV-2x06-C30D743-0743.
  • Type
    Parameter
  • Weight
    0
  • Installation Mode
    Straight plug
  • Soldering Temp (Max)
    260
  • Contact Materials
    Brass
  • Conntact Coatings
    Au
  • Package Specifications
    DIP
  • Jack Structure
    2x6
  • Jack orientation
    Top
  • Plastic Height
    3.0mm
  • Round/Square
    Round
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Row Spacing

    the space needed between rows to allow room for people or farm equipment to get through.

    2.54mm
0 Similar Products Remaining

X5521FV-2x06-C30D743-0743 Overview


X5521FV-2x06-C30D743-0743 Features


X5521FV-2x06-C30D743-0743 Applications

There are a lot of XKB CONNECTIVITY
X5521FV-2x06-C30D743-0743 Rectangular Connectors applications.


  • Embedded systems
  • Datacom
  • Communication
  • Medical technology
  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology