XKB Connectivity X6511FR-22-C85D32
XKB Connectivity X6511FR-22-C85D32
feed

XKB Connectivity X6511FR-22-C85D32

Utmel is the official authorized distributor of XKB Connectivity

Manufacturer No:

X6511FR-22-C85D32

Manufacturer:

XKB Connectivity

Utmel No:

2776-X6511FR-22-C85D32

Package:

-

ECAD Model:

Description:

X6511FR-22-C85D32 datasheet pdf and Rectangular Connectors - Headers, Receptacles, Female Sockets product details from XKB Connectivity stock available at Utmel

Quantity:

Unit Price: $0.206032

Ext Price: $0.21

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 200000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.206032

    $0.21

  • 10

    $0.194370

    $1.94

  • 100

    $0.183368

    $18.34

  • 500

    $0.172989

    $86.49

  • 1000

    $0.163197

    $163.20

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
X6511FR-22-C85D32 information

Specifications
Product Details
XKB Connectivity X6511FR-22-C85D32 technical specifications, attributes, parameters and parts with similar specifications to XKB Connectivity X6511FR-22-C85D32.
  • Type
    Parameter
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Au
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Right Angle Mount
  • Product PIN Number
    22
  • Production Status
    Active
  • MPQ
    0
  • Mounting
    Right Angle Mount
  • Operation
    Side Insertion
  • Jack Structure
    1x22
  • Number of Pins/Row
    22
  • Package specification
    DIP,P=2.54mm
  • Contact Materials
    Brass
  • With latch
    No
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Board to board row - (X6511) 2.54 single row single plastic
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Female Socket
  • Color
    Black
  • Number of rows
    Single row
  • Pitch

    In electronic components, "Pitch" refers to the distance between the center of one pin or lead to the center of the adjacent pin or lead on a component, such as an integrated circuit (IC) or a connector. It is a crucial parameter as it determines the spacing and alignment of the pins or leads on a component, which in turn affects how the component can be mounted on a circuit board or connected to other components.The pitch measurement is typically expressed in millimeters (mm) or inches (in) and plays a significant role in determining the overall size and layout of a circuit board. Components with different pitches may require specific types of circuit boards or connectors to ensure proper alignment and connection. Designers must carefully consider the pitch of components when designing circuit layouts to ensure compatibility and proper functionality of the electronic system.

    2.54mm
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Pin Header and Socket Connector
  • Industry Standards

    In the context of electronic components, "Industry Standards" refer to a set of guidelines, specifications, and criteria that have been established and accepted by the industry as a benchmark for quality, performance, and compatibility. These standards are developed by organizations such as the Institute of Electrical and Electronics Engineers (IEEE), International Electrotechnical Commission (IEC), and Electronic Industries Alliance (EIA) to ensure consistency and interoperability among different components and systems.Adhering to industry standards is crucial for manufacturers, designers, and users of electronic components as it helps in ensuring that products meet certain requirements, operate reliably, and can be easily integrated into various applications. Compliance with industry standards also facilitates communication, promotes innovation, and fosters trust among stakeholders in the electronics industry. Overall, industry standards play a vital role in driving advancements, promoting best practices, and enhancing the overall quality and reliability of electronic components.

    UL/CUL-E523734
0 Similar Products Remaining

X6511FR-22-C85D32 Overview

It comes in Female Socket packaging.The device's mounting type is Right Angle Mount.It belongs to the Board to board row - (X6511) 2.54 single row single plastic Series of products.

X6511FR-22-C85D32 Features

Board to board row - (X6511) 2.54 single row single plastic series

X6511FR-22-C85D32 Applications

There are a lot of XKB Connectivity
X6511FR-22-C85D32 Rectangular Connectors applications.


  • Industrial Automation
  • Transportation
  • Embedded systems
  • Datacom
  • Communication
  • Medical technology
  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
X6511FR-22-C85D32 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "X6511FR-22-C85D32" in XKB Connectivity X6511FR-22-C85D32.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • X6511FR-02-C85D32XKB Connectivity

    -

    X6511FR-02-C85D32 datasheet pdf and Rectangular Connectors - Headers, Receptacles, Female Sockets product details from XKB Connectivity stock available at Utmel.

  • X6511FR-04-C85D32XKB Connectivity

    -

    X6511FR-04-C85D32 datasheet pdf and Rectangular Connectors - Headers, Receptacles, Female Sockets product details from XKB Connectivity stock available at Utmel.

  • X6511FR-06-C85D32XKB Connectivity

    -

    X6511FR-06-C85D32 datasheet pdf and Rectangular Connectors - Headers, Receptacles, Female Sockets product details from XKB Connectivity stock available at Utmel.

  • X6511FR-07-C85D32XKB Connectivity

    -

    X6511FR-07-C85D32 datasheet pdf and Rectangular Connectors - Headers, Receptacles, Female Sockets product details from XKB Connectivity stock available at Utmel.

  • X6511FR-08-C85D32XKB Connectivity

    -

    X6511FR-08-C85D32 datasheet pdf and Rectangular Connectors - Headers, Receptacles, Female Sockets product details from XKB Connectivity stock available at Utmel.

  • X6511FR-09-C85D32XKB Connectivity

    -

    X6511FR-09-C85D32 datasheet pdf and Rectangular Connectors - Headers, Receptacles, Female Sockets product details from XKB Connectivity stock available at Utmel.

  • X6511FR-12-C85D32XKB Connectivity

    -

    X6511FR-12-C85D32 datasheet pdf and Rectangular Connectors - Headers, Receptacles, Female Sockets product details from XKB Connectivity stock available at Utmel.

  • X6511FR-14-C85D32XKB Connectivity

    -

    X6511FR-14-C85D32 datasheet pdf and Rectangular Connectors - Headers, Receptacles, Female Sockets product details from XKB Connectivity stock available at Utmel.

  • X6511FR-19-C85D32XKB Connectivity

    -

    X6511FR-19-C85D32 datasheet pdf and Rectangular Connectors - Headers, Receptacles, Female Sockets product details from XKB Connectivity stock available at Utmel.

  • X6511FR-20-C85D32XKB Connectivity

    -

    X6511FR-20-C85D32 datasheet pdf and Rectangular Connectors - Headers, Receptacles, Female Sockets product details from XKB Connectivity stock available at Utmel.