Yageo CFR-12JR-52-27R
Yageo CFR-12JR-52-27R
feed

Yageo CFR-12JR-52-27R

Manufacturer No:

CFR-12JR-52-27R

Manufacturer:

Yageo

Utmel No:

2787-CFR-12JR-52-27R

Package:

Axial

Datasheet:

CFR Series

ECAD Model:

Description:

RES 27 OHM 1/6W 5% AXIAL

Quantity:

Unit Price: $0.005309

Ext Price: $0.01

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 47

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.005309

    $0.01

  • 500

    $0.003904

    $1.95

  • 1000

    $0.003253

    $3.25

  • 2000

    $0.002984

    $5.97

  • 5000

    $0.002789

    $13.94

  • 10000

    $0.002595

    $25.95

  • 15000

    $0.002509

    $37.64

  • 50000

    $0.002467

    $123.35

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CFR-12JR-52-27R information

Specifications
Documents & Media
Product Details
Product Comparison
Yageo CFR-12JR-52-27R technical specifications, attributes, parameters and parts with similar specifications to Yageo CFR-12JR-52-27R.
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Axial
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~155°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    CFR
  • Published
    2014
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.075Diax0.134L 1.90mmx3.40mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±5%
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    2
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    -350/ +500ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    27Ohm
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Carbon Film
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    0.167W 1/6W
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Yageo CFR-12JR-52-27R.

Product Description: Yageo CFR-12JR-52-27R Carbon Film Through Hole Resistor

1. Description

The Yageo CFR-12JR-52-27R is a high-quality carbon film through hole resistor designed for reliable and precise resistance applications. This axial-lead resistor is part of the CFR series, known for its excellent performance and durability. With a resistance value of 27 ohms and a power rating of 0.167 watts (1/6 watt), it is suitable for a wide range of electronic circuits requiring moderate power handling.

2. Features

  • Composition: Carbon Film - Known for its stable and consistent resistance over time.
  • Number of Terminations: 2 - Axial leads for easy mounting and connection.
  • Operating Temperature: -55°C to 155°C - Wide operating temperature range suitable for various environmental conditions.
  • Package / Case: Axial - Compact design with axial leads.
  • Packaging: Tape & Reel (TR) - Convenient packaging for automated assembly processes.
  • Pbfree Code: Yes - Lead-free construction compliant with RoHS3 regulations.
  • Power (Watts): 0.167W (1/6W) - Moderate power handling capability.
  • Resistance: 27Ohm - Specific resistance value suitable for various circuit applications.
  • RoHS Status: ROHS3 Compliant - Environmentally friendly and compliant with RoHS3 regulations.
  • Series: CFR - Part of the reliable CFR series from Yageo.
  • Size / Dimension: 0.075Dia x 0.134L (1.90mm x 3.40mm) - Compact size suitable for space-constrained designs.
  • Temperature Coefficient: -350/ +500 ppm/°C - Low temperature coefficient ensures stable performance over temperature changes.
  • Tolerance: ±5% - High tolerance for precise resistance values.

3. Applications

The Yageo CFR-12JR-52-27R carbon film through hole resistor is primarily used in: - Audio Equipment: For tone control circuits and audio signal processing. - Industrial Control Systems: In control circuits where precise resistance is required. - Automotive Electronics: For various automotive applications including engine control units and sensor circuits. - Medical Devices: In medical equipment where reliability and stability are crucial.

Secondary applications include: - Consumer Electronics: In devices such as televisions, radios, and gaming consoles. - Aerospace and Defense: For military and aerospace applications where high reliability is essential.

4. Alternative Parts

Alternative parts for the Yageo CFR-12JR-52-27R include: - CFR-12JR-52-27R from Yageo itself (same series but different part number). - Other carbon film resistors from different manufacturers with similar specifications (e.g., Vishay, Ohmite).

5. Embedded Modules

This component is commonly used in various embedded modules such as: - Microcontroller Boards: For prototyping and development boards like Arduino or Raspberry Pi. - Industrial Control Modules: In PLCs (Programmable Logic Controllers) and other industrial control systems. - Automotive Infotainment Systems: For audio processing and control circuits in car infotainment systems.

The Yageo CFR-12JR-52-27R carbon film through hole resistor offers a reliable solution for electronic designers requiring precise resistance values within moderate power handling capabilities. Its wide operating temperature range, compact size, and lead-free construction make it an ideal choice for various applications across different industries.

The three parts on the right have similar specifications to Yageo & CFR-12JR-52-27R.
CFR-12JR-52-27R Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "CFR-12JR-52-27R" in Yageo CFR-12JR-52-27R.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • CFR-25JR-1KYageo

    -

    Carbon Film Resistors - Through Hole 1kOhms 250VDC 250mW 350PPM/C 500PPM/C

  • CFR-25-T-52-0RYageo

    Axial

    RES 1/4W AXIAL

  • CFR25J27RHYageo

    -

    Yageo CFR-25JT-52-27R Carbon film resistor 27 Ω Axial lead 0207 0.25 W 5 % 1 pc(s)

  • CFR25J15RHYageo

    -

    Yageo CFR-25JT-52-15R Carbon film resistor 15 Ω Axial lead 0207 0.25 W 5 % 1 pc(s)

  • CFR25J2K7HYageo

    -

    Yageo CFR-25JT-52-12K7 Carbon film resistor 2.7 kΩ Axial lead 0207 0.25 W 5 % 1 pc(s)

  • CFR25J1M0HYageo

    -

    Yageo CFR-25JT-52-1M0 Carbon film resistor 1 MΩ Axial lead 0207 0.25 W 5 % 1 pc(s)

  • CFR25J18KHYageo

    -

    Yageo CFR-25JT-52-18K Carbon film resistor 18 kΩ Axial lead 0207 0.25 W 5 % 1 pc(s)

  • CFR25J39KHYageo

    -

    Yageo CFR-25JT-52-39K Carbon film resistor 39 kΩ Axial lead 0207 0.25 W 5 % 1 pc(s)

  • CFR25J10KHYageo

    -

    Yageo CFR-25JT-52-10K Carbon film resistor 10 kΩ Axial lead 0207 0.25 W 5 % 1 pc(s)

  • CFR25J33RHYageo

    -

    Yageo CFR-25JT-52-33R Carbon film resistor 33 Ω Axial lead 0207 0.25 W 5 % 1 pc(s)