Yageo HFC-020C
Yageo HFC-020C
feed

Yageo HFC-020C

Manufacturer No:

HFC-020C

Manufacturer:

Yageo

Utmel No:

2787-HFC-020C

Package:

-

ECAD Model:

Description:

ESD Suppressors / TVS Diodes SMD TVS 20V 90V

Quantity:

Unit Price: $3.033930

Ext Price: $3.03

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 42

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.033930

    $3.03

  • 10

    $2.862198

    $28.62

  • 100

    $2.700187

    $270.02

  • 500

    $2.547346

    $1,273.67

  • 1000

    $2.403157

    $2,403.16

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
HFC-020C information

Specifications
Yageo HFC-020C technical specifications, attributes, parameters and parts with similar specifications to Yageo HFC-020C.
  • Type
    Parameter
  • Manufacturer
    VITRAMON
  • RoHS
    YES
0 Similar Products Remaining
HFC-020C Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "HFC-020C" in Yageo HFC-020C.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • HFC-030LYAGEO

    Axial, Right Angle Bend (24.15mm Center)

    AXIAL LEADED TVS

  • HFC-133LYageo

    -

    ESD Suppressors / TVS Diodes AXIAL LEADED TVS 133V 220V

  • HFC-020LYageo

    -

    ESD Suppressors / TVS Diodes AXIAL LEADED TVS 20V 90V

  • HFC-025CYageo

    -

    ESD Suppressors / TVS Diodes SMD TVS 25V 95V

  • HFC-015SYageo

    -

    ESD Suppressors / TVS Diodes LEADED TVS 15V 85V

  • HFC-066SYageo

    -

    ESD Suppressors / TVS Diodes LEADED TVS 66V 120V

  • HFC-076LYageo

    -

    ESD Suppressors / TVS Diodes AXIAL LEADED TVS 76V 140V

  • HFC-100LYageo

    -

    ESD Suppressors / TVS Diodes AXIAL LEADED TVS 100V 165V

  • HFC-058LYageo

    -

    ESD Suppressors / TVS Diodes AXIAL LEADED TVS 58V 110V

  • HFC-076CYageo

    -

    ESD Suppressors / TVS Diodes SMD TVS 76V 140V