Yageo HHV-50FR-52-10M
Yageo HHV-50FR-52-10M
feed

Yageo HHV-50FR-52-10M

Manufacturer No:

HHV-50FR-52-10M

Manufacturer:

Yageo

Utmel No:

2787-HHV-50FR-52-10M

Package:

Axial

Datasheet:

HHV Series

ECAD Model:

Description:

RES 10M OHM 1/2W 1% AXIAL

Quantity:

Unit Price: $0.125847

Ext Price: $0.13

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 100

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.125847

    $0.13

  • 10

    $0.118723

    $1.19

  • 100

    $0.112003

    $11.20

  • 500

    $0.105663

    $52.83

  • 1000

    $0.099682

    $99.68

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
HHV-50FR-52-10M information

Specifications
Documents & Media
Product Details
Product Comparison
Yageo HHV-50FR-52-10M technical specifications, attributes, parameters and parts with similar specifications to Yageo HHV-50FR-52-10M.
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Axial
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~155°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    HHV
  • Published
    2014
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.130Diax0.354L 3.30mmx9.00mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±1%
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    2
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    ±200ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    10MOhm
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Metal Film
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    0.5W 1/2W
  • Max Power Dissipation

    The maximum power that the MOSFET can dissipate continuously under the specified thermal conditions.

    500mW
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Flame Retardant Coating, High Voltage, Safety
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Yageo HHV-50FR-52-10M.

Product Description: Yageo HHV-50FR-52-10M Metal Film Through Hole Resistor

1. Description

The Yageo HHV-50FR-52-10M is a high-quality, flame retardant coated metal film through hole resistor designed for applications requiring high voltage and safety. This axial leaded resistor features a robust construction and is compliant with ROHS3 standards, ensuring environmental sustainability. With its wide operating temperature range and low temperature coefficient, it offers reliable performance in various industrial and electronic applications.

2. Features

  • Flame Retardant Coating: The resistor is coated with a flame retardant material to enhance safety in high-temperature environments.
  • High Voltage Capability: Designed to handle high voltage applications, making it suitable for use in power supplies, motor control circuits, and other high-voltage systems.
  • Safety Features: Ensures safety by preventing the spread of fire in case of an electrical fault.
  • High Power Dissipation: Capable of dissipating up to 500mW of power, making it suitable for demanding applications.
  • Low Moisture Sensitivity Level (MSL): Classified as MSL1, indicating unlimited storage and handling without special precautions.
  • Dual Terminations: Available with two terminations for easy mounting and connection.
  • Wide Operating Temperature Range: Operates between -55°C and 155°C, allowing it to be used in a variety of environmental conditions.
  • Pb-Free: Compliant with Pb-free standards, ensuring no lead content which is essential for RoHS compliance.
  • ROHS3 Compliant: Meets the requirements of RoHS3 directive, ensuring environmental sustainability.

3. Applications

Primary Applications:
  1. Power Supplies: Used in power supply units to regulate voltage levels.
  2. Motor Control Circuits: Essential in motor control systems where high voltage and safety are critical.
  3. Industrial Automation: Utilized in industrial automation systems where reliability and safety are paramount.
Secondary Applications:
  1. Audio Equipment: Used in audio equipment such as amplifiers and preamplifiers.
  2. Medical Devices: Employed in medical devices requiring high reliability and safety standards.
  3. Automotive Systems: Integrated into automotive systems where high voltage and safety are essential.

4. Alternative Parts

For alternative parts, consider the following options from Yageo: - HHV-50FR-52-10K: A 10KΩ version of the same series with similar features. - HHV-50FR-52-100K: A 100KΩ version offering higher resistance values.

5. Embedded Modules

This component is commonly used in various embedded modules including: - Microcontroller Boards: Often integrated into microcontroller boards for voltage regulation purposes. - Industrial Control Systems: Used in industrial control systems such as PLCs (Programmable Logic Controllers). - Automotive ECUs (Electronic Control Units): Employed in automotive ECUs for voltage regulation and safety features.

The Yageo HHV-50FR-52-10M metal film through hole resistor is an excellent choice for applications requiring high voltage, safety features, and reliable performance over a wide temperature range. Its compliance with ROHS3 standards ensures environmental sustainability while its flame retardant coating enhances safety in high-temperature environments.

The three parts on the right have similar specifications to Yageo & HHV-50FR-52-10M.