Yageo MFR-25FBF52-2M7
Yageo MFR-25FBF52-2M7
feed

Yageo MFR-25FBF52-2M7

Manufacturer No:

MFR-25FBF52-2M7

Manufacturer:

Yageo

Utmel No:

2787-MFR-25FBF52-2M7

Package:

Axial

Datasheet:

MFR Series

ECAD Model:

Description:

Metal Film Resistors - Through Hole 2.7M OHM 1/4W 1%

Quantity:

Unit Price: $0.007735

Ext Price: $0.01

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 25

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.007735

    $0.01

  • 500

    $0.005688

    $2.84

  • 1000

    $0.004740

    $4.74

  • 2000

    $0.004348

    $8.70

  • 5000

    $0.004064

    $20.32

  • 10000

    $0.003780

    $37.80

  • 15000

    $0.003656

    $54.84

  • 50000

    $0.003595

    $179.75

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MFR-25FBF52-2M7 information

Specifications
Documents & Media
Product Details
Product Comparison
Yageo MFR-25FBF52-2M7 technical specifications, attributes, parameters and parts with similar specifications to Yageo MFR-25FBF52-2M7.
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Axial
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    250V
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~155°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    MFR
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.094Diax0.248L 2.40mmx6.30mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±1%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Number of Terminations
    2
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    ±100ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    2.7MOhm
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Metal Film
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    0.25W 1/4W
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    250mW
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Yageo MFR-25FBF52-2M7.

Product Description

Description

The MFR-25FBF52-2M7 resistor from Yageo is a high-reliability, through-hole resistor designed for a wide range of electronic applications. This resistor features a metal film composition and is compliant with ROHS3 standards, ensuring environmental sustainability. With its robust construction and precise specifications, it is ideal for use in various electronic circuits requiring stable and reliable resistance.

Features

  • Voltage Rated: 250V, making it suitable for high-voltage applications.
  • Tolerance: ±1%, ensuring accurate resistance values.
  • Temperature Coefficient: ±100ppm/°C, providing stable performance across different temperatures.
  • Size / Dimension: 0.094Dia x 0.248L (2.40mm x 6.30mm), offering compact design options.
  • Resistance: 2.7Mohm, providing a precise resistance value for specific circuit requirements.
  • Power Rating: 250mW (0.25W or 1/4W), allowing for moderate power handling without overheating.
  • Operating Temperature: -55°C ~ 155°C, ensuring reliable operation in various environmental conditions.
  • Mounting Type: Through Hole, facilitating easy installation on printed circuit boards (PCBs).
  • RoHS Status: ROHS3 Compliant, adhering to environmental regulations.

Applications

  1. Primary Applications:
  2. Audio Equipment: Used in audio circuits where precise resistance values are crucial for signal quality.
  3. Industrial Control Systems: Employed in control circuits where high voltage and moderate power handling are required.
  4. Medical Devices: Utilized in medical equipment where reliability and stability are paramount.

  5. Secondary Applications:

  6. Automotive Electronics: Used in automotive systems where high reliability and temperature stability are essential.
  7. Telecommunications: Employed in telecommunications equipment where precise resistance values are necessary for signal integrity.

Alternative Parts

For applications requiring similar specifications but different resistance values or tolerances, consider the following alternative parts from Yageo: - MFR-25FBF52-1M7 (1Mohm) - MFR-25FBF52-3M7 (3Mohm)

These alternatives offer similar performance characteristics while catering to different resistance needs.

Embedded Modules

The MFR-25FBF52-2M7 resistor is commonly used in various embedded modules designed for specific applications: - Audio Amplifier Modules: Used in audio amplifier modules where precise resistance values are critical for optimal performance. - Industrial Control Modules: Employed in industrial control modules where high voltage and moderate power handling are required. - Medical Instrumentation Modules: Utilized in medical instrumentation modules where reliability and stability are essential.

In summary, the MFR-25FBF52-2M7 resistor from Yageo is a versatile component suitable for a wide range of electronic applications requiring precise resistance values, high reliability, and moderate power handling. Its compact design and ROHS3 compliance make it an excellent choice for modern electronic designs.

The three parts on the right have similar specifications to Yageo & MFR-25FBF52-2M7.
MFR-25FBF52-2M7 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "MFR-25FBF52-2M7" in Yageo MFR-25FBF52-2M7.
  • Part Number
  • Manufacturer
  • Package
  • Description