Yageo MFR-25FBF52-51K1
Yageo MFR-25FBF52-51K1
feed

Yageo MFR-25FBF52-51K1

Manufacturer No:

MFR-25FBF52-51K1

Manufacturer:

Yageo

Utmel No:

2787-MFR-25FBF52-51K1

Package:

Axial

ECAD Model:

Description:

Res Metal Film 51.1K Ohm 1% 0.25W(1/4W) ±100ppm/C Conformal Coated AXL Automotive Bulk

Quantity:

Unit Price: $0.038533

Ext Price: $0.04

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 11681

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.038533

    $0.04

  • 500

    $0.028333

    $14.17

  • 1000

    $0.023611

    $23.61

  • 2000

    $0.021661

    $43.32

  • 5000

    $0.020244

    $101.22

  • 10000

    $0.018832

    $188.32

  • 15000

    $0.018213

    $273.20

  • 50000

    $0.017908

    $895.40

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MFR-25FBF52-51K1 information

Specifications
Documents & Media
Product Details
Product Comparison
Yageo MFR-25FBF52-51K1 technical specifications, attributes, parameters and parts with similar specifications to Yageo MFR-25FBF52-51K1.
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Axial
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    250V
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~155°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    MFR
  • Published
    2011
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.094Diax0.248L 2.40mmx6.30mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±1%
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    2
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    ±100ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    51.1kOhm
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Metal Film
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    0.25W 1/4W
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    250mW
  • Voltage - Rated DC

    Voltage - Rated DC is a parameter that specifies the maximum direct current (DC) voltage that an electronic component can safely handle without being damaged. This rating is crucial for ensuring the proper functioning and longevity of the component in a circuit. Exceeding the rated DC voltage can lead to overheating, breakdown, or even permanent damage to the component. It is important to carefully consider this parameter when designing or selecting components for a circuit to prevent any potential issues related to voltage overload.

    200V
  • Max Power Dissipation

    The maximum power that the MOSFET can dissipate continuously under the specified thermal conditions.

    250mW
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Yageo MFR-25FBF52-51K1.

Product Description

Description

The Yageo MFR-25FBF52-51K1 is a high-quality, through-hole metal film resistor designed for a wide range of applications. This axial-lead resistor is built to provide reliable performance and durability, making it an excellent choice for various electronic circuits. With its robust construction and precise resistance value, the MFR-25FBF52-51K1 is ideal for use in both general-purpose and specialized applications.

Features

  • High Power Dissipation: The MFR-25FBF52-51K1 can handle a maximum power dissipation of 250mW, ensuring it can withstand the demands of high-current applications.
  • Wide Operating Temperature Range: This resistor operates effectively within the temperature range of -55°C to 155°C, making it suitable for use in harsh environments.
  • Low Moisture Sensitivity: With an MSL rating of 1 (Unlimited), this resistor is less sensitive to moisture, reducing the risk of degradation during storage and handling.
  • High Voltage Rating: The resistor is rated for up to 250V DC and 200V AC, providing ample voltage margin for most applications.
  • Precise Resistance Value: The MFR-25FBF52-51K1 has a resistance value of 51.1kOhm, offering precise control over circuit parameters.
  • Tight Tolerance: The tolerance is ±1%, ensuring that the actual resistance value remains close to the specified value.
  • Low Temperature Coefficient: With a temperature coefficient of ±100ppm/°C, this resistor maintains its resistance value over a wide temperature range.
  • Pb-Free and RoHS Compliant: The MFR-25FBF52-51K1 is Pb-free and RoHS3 compliant, making it environmentally friendly and safe for use in modern electronics.

Applications

  1. General-Purpose Resistors: Suitable for use in general-purpose circuits where high reliability and stability are required.
  2. Industrial Control Systems: Ideal for industrial control systems where robustness and high power handling are essential.
  3. Automotive Electronics: Can be used in automotive electronics due to its wide operating temperature range and high voltage rating.
  4. Medical Devices: Suitable for medical devices that require precise resistance values and high reliability.

Alternative Parts

  • Yageo MFR-25FBF52-51K2: This part has the same specifications but with a different part number.
  • Other Yageo Series Resistors: Other resistors from the MFR series may offer similar performance characteristics but with different resistance values.

Embedded Modules

The MFR-25FBF52-51K1 is commonly used in various embedded modules such as: - Microcontroller Boards: Often used in microcontroller boards for general-purpose applications. - Industrial Control Modules: Integrated into industrial control modules for monitoring and control systems. - Automotive Control Units: Used in automotive control units for various functions like temperature sensing and voltage regulation.

Summary

The Yageo MFR-25FBF52-51K1 is a versatile through-hole metal film resistor designed to meet the demands of modern electronic circuits. Its high power dissipation, wide operating temperature range, and precise resistance value make it an excellent choice for various applications. With its Pb-free and RoHS3 compliance, this resistor is not only reliable but also environmentally friendly.

The three parts on the right have similar specifications to Yageo & MFR-25FBF52-51K1.
MFR-25FBF52-51K1 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "MFR-25FBF52-51K1" in Yageo MFR-25FBF52-51K1.
  • Part Number
  • Manufacturer
  • Package
  • Description