Yageo MFR-25FRF52-8K45
Yageo MFR-25FRF52-8K45
feed

Yageo MFR-25FRF52-8K45

Manufacturer No:

MFR-25FRF52-8K45

Manufacturer:

Yageo

Utmel No:

2787-MFR-25FRF52-8K45

Package:

Axial

Datasheet:

MFR Series

ECAD Model:

Description:

Metal Film Resistors - Through Hole 8.45K OHM 1% 1/4 WATT

Quantity:

Unit Price: $0.005738

Ext Price: $0.01

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 13

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.005738

    $0.01

  • 500

    $0.004219

    $2.11

  • 1000

    $0.003516

    $3.52

  • 2000

    $0.003226

    $6.45

  • 5000

    $0.003015

    $15.08

  • 10000

    $0.002804

    $28.04

  • 15000

    $0.002712

    $40.68

  • 50000

    $0.002667

    $133.35

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MFR-25FRF52-8K45 information

Specifications
Documents & Media
Product Details
Product Comparison
Yageo MFR-25FRF52-8K45 technical specifications, attributes, parameters and parts with similar specifications to Yageo MFR-25FRF52-8K45.
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Axial
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    250V
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~155°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    MFR
  • Published
    2011
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.094Diax0.248L 2.40mmx6.30mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±1%
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    2
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    ±100ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    8.45kOhm
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Metal Film
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    0.25W 1/4W
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    250mW
  • Voltage - Rated DC

    Voltage - Rated DC is a parameter that specifies the maximum direct current (DC) voltage that an electronic component can safely handle without being damaged. This rating is crucial for ensuring the proper functioning and longevity of the component in a circuit. Exceeding the rated DC voltage can lead to overheating, breakdown, or even permanent damage to the component. It is important to carefully consider this parameter when designing or selecting components for a circuit to prevent any potential issues related to voltage overload.

    200V
  • Max Power Dissipation

    The maximum power that the MOSFET can dissipate continuously under the specified thermal conditions.

    250mW
  • Lead Diameter

    The parameter "Lead Diameter" in electronic components refers to the diameter of the metal wires or leads that are attached to the component for electrical connection. These leads are typically made of materials like copper or aluminum and are used to connect the component to a circuit board or other electronic devices. The lead diameter is an important specification as it determines the size of the holes needed in the circuit board for proper insertion and soldering of the component. It also affects the overall mechanical strength and durability of the component, as thicker leads are generally more robust and less prone to damage during handling or assembly.

    600 μm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Yageo MFR-25FRF52-8K45.

Product Description

Description

The Yageo MFR-25FRF52-8K45 is a high-quality, through-hole resistor designed for various electronic applications. Manufactured by Yageo, a renowned leader in the field of resistors, this component is part of the MFR series. It features a metal film composition, ensuring reliable and stable performance over a wide range of operating conditions.

Features

  • Lead Diameter: 600 μm for easy handling and mounting.
  • Lead Free: Compliant with lead-free standards, making it suitable for environmentally friendly applications.
  • Max Power Dissipation: 250mW, allowing for efficient power management in various circuits.
  • Moisture Sensitivity Level (MSL): 1 (Unlimited), indicating that it can be stored and handled without special precautions.
  • Mounting Type: Through Hole, facilitating easy integration into PCBs.
  • Number of Terminations: 2, providing a straightforward connection method.
  • Operating Temperature Range: -55°C to 155°C, enabling operation in harsh environments.
  • Package/Case: Axial, designed for ease of mounting and soldering.
  • Packaging: Tape & Reel (TR), convenient for automated assembly processes.
  • Power Rating: 250mW, suitable for a wide range of power management applications.
  • Resistance Value: 8.45kΩ, offering precise resistance control.
  • RoHS Status: ROHS3 Compliant, ensuring compliance with environmental regulations.
  • Temperature Coefficient: ±100ppm/°C, providing stable performance over temperature variations.
  • Tolerance: ±1%, ensuring accurate resistance values.
  • Voltage Rated: Up to 250V DC, suitable for high-voltage applications.

Applications

  1. Primary Applications:
  2. Audio Equipment: Used in audio circuits to provide precise resistance values for impedance matching and signal attenuation.
  3. Industrial Control Systems: Employed in control circuits where stable resistance is crucial for accurate control signals.
  4. Automotive Electronics: Integrated into automotive systems requiring high reliability and stability under varying temperatures.

  5. Secondary Applications:

  6. Medical Devices: Used in medical equipment where precise resistance values are necessary for diagnostic and therapeutic applications.
  7. Consumer Electronics: Incorporated into consumer electronics such as smartphones, tablets, and laptops for various circuit functions.

Alternative Parts

If the Yageo MFR-25FRF52-8K45 is not available or if you need alternative options, consider the following parts from other manufacturers:

  1. Panasonic ERJ-8GEY1R8K
  2. Vishay CRCW08052K00FKEA
  3. Murata WR-08052K00FKEA

These alternatives offer similar specifications but may vary slightly in terms of tolerance or temperature coefficient.

Embedded Modules

The Yageo MFR-25FRF52-8K45 resistor is commonly used in various embedded modules due to its reliability and precise resistance value:

  1. Audio Amplifier Modules: Used in audio amplifier modules where impedance matching is critical for optimal sound quality.
  2. Industrial Control Modules: Integrated into industrial control modules requiring stable resistance values for accurate control signals.
  3. Automotive Control Units: Employed in automotive control units where high reliability under varying temperatures is essential.

In summary, the Yageo MFR-25FRF52-8K45 resistor offers a robust set of features making it an ideal choice for a wide range of electronic applications requiring precise resistance values and stable performance over varying conditions.

The three parts on the right have similar specifications to Yageo & MFR-25FRF52-8K45.
MFR-25FRF52-8K45 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "MFR-25FRF52-8K45" in Yageo MFR-25FRF52-8K45.
  • Part Number
  • Manufacturer
  • Package
  • Description