Yageo RC0805DR-072K4L
Yageo RC0805DR-072K4L
feed

Yageo RC0805DR-072K4L

Manufacturer No:

RC0805DR-072K4L

Manufacturer:

Yageo

Utmel No:

2787-RC0805DR-072K4L

Package:

0805 (2012 Metric)

ECAD Model:

Description:

RES SMD 2.4K OHM 0.5% 1/8W 0805

Quantity:

Unit Price: $0.012759

Ext Price: $0.01

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 105

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.012759

    $0.01

  • 500

    $0.009382

    $4.69

  • 1000

    $0.007818

    $7.82

  • 2000

    $0.007172

    $14.34

  • 5000

    $0.006703

    $33.52

  • 10000

    $0.006236

    $62.36

  • 15000

    $0.006031

    $90.46

  • 50000

    $0.005930

    $296.50

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RC0805DR-072K4L information

Specifications
Documents & Media
Product Details
Product Comparison
Yageo RC0805DR-072K4L technical specifications, attributes, parameters and parts with similar specifications to Yageo RC0805DR-072K4L.
  • Type
    Parameter
  • Factory Lead Time
    33 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    0805 (2012 Metric)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~155°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    RC
  • Published
    2010
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.079Lx0.049W 2.00mmx1.25mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±0.5%
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    2
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    ±100ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    2.4kOhm
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Thick Film
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    0.125W 1/8W
  • Max Power Dissipation

    The maximum power that the MOSFET can dissipate continuously under the specified thermal conditions.

    125mW
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Moisture Resistant
  • Height
    609.6μm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.024 0.60mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Yageo RC0805DR-072K4L.

Product Description

Yageo RC0805DR-072K4L Chip Resistor

The Yageo RC0805DR-072K4L is a high-quality, surface-mount chip resistor designed for various electronic applications. This resistor features a compact 0805 (2012 Metric) package, making it ideal for space-constrained designs. With its robust construction and reliable performance, this resistor is suitable for a wide range of applications requiring precise resistance values.

Features

  • Moisture Resistant: The RC0805DR-072K4L is designed to withstand moisture, ensuring reliable operation in humid environments.
  • Thick Film Composition: The thick film composition provides stable and consistent resistance over a broad temperature range.
  • High Temperature Range: Operating between -55°C and 155°C, this resistor can handle extreme temperature conditions.
  • Low Power Dissipation: With a maximum power dissipation of 125mW, it is suitable for applications where power consumption is a concern.
  • Precision Tolerance: Offering a ±0.5% tolerance, this resistor ensures accurate resistance values in critical circuits.
  • Lead-Free and RoHS Compliant: The Pb-free code and ROHS3 compliance make it an environmentally friendly choice.

Applications

Primary Applications: 1. General Electronics: Ideal for general electronic circuits requiring precise resistance values. 2. Automotive Systems: Suitable for automotive applications where reliability and temperature stability are crucial. 3. Industrial Control Systems: Used in industrial control systems where moisture resistance is essential.

Secondary Applications: 1. Medical Devices: Can be used in medical devices requiring precise resistance values and high reliability. 2. Consumer Electronics: Suitable for consumer electronics such as smartphones, tablets, and laptops.

Alternative Parts

If the Yageo RC0805DR-072K4L is not available or if you need an alternative, consider the following parts:

  1. Murata GRM1885C1R2Z01D
  2. Similar package size and resistance value.
  3. Also Pb-free and ROHS compliant.

  4. Taiyo Yuden RC0603FR-072K4L

  5. Compact 0603 (1608 Metric) package size.
  6. Offers similar performance characteristics.

Embedded Modules

The Yageo RC0805DR-072K4L is commonly used in various embedded modules:

  1. Microcontroller Boards: Often used as a precision resistor in microcontroller boards for calibration purposes.
  2. Sensor Modules: Integrated into sensor modules for precise signal conditioning.
  3. Audio Components: Used in audio components such as amplifiers and filters.

In summary, the Yageo RC0805DR-072K4L is a reliable and versatile chip resistor suitable for a wide range of applications requiring precise resistance values and robust performance under various conditions.

The three parts on the right have similar specifications to Yageo & RC0805DR-072K4L.
RC0805DR-072K4L Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "RC0805DR-072K4L" in Yageo RC0805DR-072K4L.
  • Part Number
  • Manufacturer
  • Package
  • Description