Yageo RC1210FR-073R24
Yageo RC1210FR-073R24
feed

Yageo RC1210FR-073R24

Manufacturer No:

RC1210FR-073R24

Manufacturer:

Yageo

Utmel No:

2787-RC1210FR-073R24

Package:

-

ECAD Model:

Description:

Fixed Resistor
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
RC1210FR-073R24 information

Specifications
Yageo RC1210FR-073R24 technical specifications, attributes, parameters and parts with similar specifications to Yageo RC1210FR-073R24.
  • Type
    Parameter
  • RoHS
    Non-Compliant
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    1 %
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    3.24 Ω
0 Similar Products Remaining
RC1210FR-073R24 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "RC1210FR-073R24" in Yageo RC1210FR-073R24.
  • Part Number
  • Manufacturer
  • Package
  • Description