Yageo RL0402FR-070R75L
Yageo RL0402FR-070R75L
feed

Yageo RL0402FR-070R75L

Manufacturer No:

RL0402FR-070R75L

Manufacturer:

Yageo

Utmel No:

2787-RL0402FR-070R75L

Package:

0402 (1005 Metric)

ECAD Model:

Description:

RES SMD 750 MOHM 1% 1/16W 0402

Quantity:

Unit Price: $0.019073

Ext Price: $0.02

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 31

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.019073

    $0.02

  • 500

    $0.014024

    $7.01

  • 1000

    $0.011687

    $11.69

  • 2000

    $0.010722

    $21.44

  • 5000

    $0.010020

    $50.10

  • 10000

    $0.009321

    $93.21

  • 15000

    $0.009015

    $135.22

  • 50000

    $0.008864

    $443.20

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RL0402FR-070R75L information

Specifications
Documents & Media
Product Details
Product Comparison
Yageo RL0402FR-070R75L technical specifications, attributes, parameters and parts with similar specifications to Yageo RL0402FR-070R75L.
  • Type
    Parameter
  • Factory Lead Time
    33 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    0402 (1005 Metric)
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Terminal Shape

    Terminal Shape in electronic components refers to the physical design of the connection points on the component that allow for electrical connections to be made. These terminals can come in various shapes such as pins, leads, pads, or terminals with specific configurations like surface mount or through-hole. The terminal shape is important as it determines how the component can be mounted on a circuit board or connected to other components. Different terminal shapes are used based on the specific requirements of the electronic circuit design and manufacturing process.

    WRAPAROUND
  • Mounting Feature

    a process by which the operating system makes files and directories on a storage device (such as hard drive, CD-ROM, or network share) available for users to access via the computer's file system.

    SURFACE MOUNT
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~155°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    RL
  • Published
    2010
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.039Lx0.020W 1.00mmx0.50mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±1%
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e3
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    2
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    ±300ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    750mOhm
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Matte Tin (Sn) - with Nickel (Ni) barrier
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Thick Film
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    0.063W 1/16W
  • Additional Feature

    Any Feature, including a modified Existing Feature, that is not an Existing Feature.

    LASER TRIMMABLE
  • Packing Method

    The packing method in electronic components refers to the technique used to package and protect the component during shipping and handling. It encompasses various forms including tape and reel, tray, tube, or bulk packaging, each suited for different types of components and manufacturing processes. The choice of packing method can affect the ease of handling, storage, and the efficiency of assembly in automated processes. Additionally, it plays a crucial role in ensuring the reliability and integrity of the components until they are used in electronic devices.

    TR, PAPER, 7 INCH
  • Max Power Dissipation

    The maximum power that the MOSFET can dissipate continuously under the specified thermal conditions.

    63mW
  • Construction

    Construction in electronic components refers to the design and materials used in the manufacturing of the components. It encompasses the physical structure, arrangement, and integration of various parts like substrates, conductors, and insulators. The construction impacts the performance, reliability, and thermal properties of the component, influencing how it interacts with electrical signals and other components in a circuit. Different construction techniques can also affect the size, weight, and cost of the electronic component.

    Chip
  • Resistor Type

    The parameter "Resistor Type" in electronic components refers to the specific material and construction of a resistor that determines its electrical properties and performance characteristics. There are various types of resistors available, such as carbon film, metal film, wirewound, and thick film resistors, each with its own advantages and applications. The resistor type affects factors like tolerance, temperature coefficient, power rating, and stability, which are important considerations when selecting a resistor for a particular circuit. Choosing the right resistor type is crucial for ensuring proper functionality and reliability of electronic devices and circuits.

    FIXED RESISTOR
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Automotive AEC-Q200, Current Sense, Moisture Resistant
  • Height
    406.4μm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.016 0.40mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    AEC-Q200
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Yageo RL0402FR-070R75L.

Product Description

Description

The RL0402FR-070R75L is a high-reliability, surface-mount chip resistor designed by Yageo, specifically engineered to meet the stringent requirements of automotive applications. This resistor is part of the RL series and features a 0402 (1005 metric) package size, making it ideal for compact electronic designs. The resistor is constructed using thick film technology and is laser trimmable, ensuring precise resistance values.

Features

  • Automotive AEC-Q200 Compliance: Designed to meet the Automotive Electronics Council (AEC) standard for quality and reliability in automotive applications.
  • Current Sense: Suitable for applications where precise current measurement is crucial.
  • Moisture Resistant: Constructed with materials that resist moisture, ensuring long-term reliability in harsh environments.
  • Laser Trimmable: Allows for precise adjustment of the resistance value post-manufacturing.
  • Pb-Free Code: Compliant with lead-free standards, ensuring environmental safety.
  • High Operating Temperature Range: Operates effectively between -55°C and 155°C, making it versatile for various temperature conditions.

Applications

  1. Primary Applications
  2. Automotive Systems: The AEC-Q200 compliance makes this resistor suitable for use in critical automotive systems where reliability and performance are paramount.
  3. Industrial Control Systems: The moisture-resistant and high-temperature capabilities make it ideal for industrial control systems exposed to harsh environments.
  4. Medical Devices: The precision and reliability of this resistor are essential in medical devices where accuracy is crucial.

  5. Secondary Applications

  6. Consumer Electronics: Can be used in various consumer electronics due to its compact size and reliable performance.
  7. Aerospace: The high-reliability features make it suitable for aerospace applications where failure is not an option.

Alternative Parts

For those looking for alternative resistors with similar specifications, consider the following options:

  • RL0603FR-070R75L: A slightly larger version with a 0603 (1608 metric) package size but similar characteristics.
  • RL0805FR-070R75L: An even larger version with an 0805 (2012 metric) package size, offering more flexibility in design.

Embedded Modules

This component is commonly used in various embedded modules due to its compact size and reliable performance:

  • Microcontroller Boards: Often integrated into microcontroller boards for precise current sensing and voltage regulation.
  • Sensor Modules: Used in sensor modules where accurate resistance measurement is required.
  • Power Management ICs (PMICs): Frequently used in PMICs to regulate power supply and manage current flow efficiently.

The RL0402FR-070R75L is a versatile and reliable chip resistor designed to meet the stringent requirements of modern electronics, particularly in automotive, industrial control systems, medical devices, consumer electronics, and aerospace applications. Its compact size, high-reliability features, and precision make it an essential component in various embedded modules and electronic designs.

The three parts on the right have similar specifications to Yageo & RL0402FR-070R75L.
RL0402FR-070R75L Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "RL0402FR-070R75L" in Yageo RL0402FR-070R75L.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • RL0402FR070R1Yageo

    -

    RL0402FR070R1 datasheet pdf and Chip Resistor - Surface Mount product details from Yageo stock available at Utmel.

  • RL0402FR070R2Yageo

    Molded

    RL0402FR070R2 datasheet pdf and Chip Resistor - Surface Mount product details from Yageo stock available at Utmel.

  • RL0402FR-070R4LYageo

    0402 (1005 Metric)

    RL Series 0402 0.0625 W 0.4 Ohms 1% ±800ppm/°C SMT Thick Film Chip Resistor

  • RL0402FR-070R5LYageo

    0402 (1005 Metric)

    Res Thick Film 0402 0.5 Ohm 1% 0.063W(1/16W) ±300ppm/C Epoxy Pad SMD Automotive T/R

  • RL0402FR-070R7LYageo

    0402 (1005 Metric)

    RES SMD 700 MOHM 1% 1/16W 0402

  • RL0402FR-070R1LYageo

    0402 (1005 Metric)

    Res Thick Film 0402 0.1 Ohm 1% 1/16W ±800ppm/°C Molded SMD SMD Paper T/R

  • RL0402FR-7W0R1LYageo

    0402 (1005 Metric)

    RES SMD 100 MOHM 1% 1/8W 0402

  • RL0402FR-130R1LYageo

    0402 (1005 Metric)

    Low Ohmic Chip Resistor Thick Film 0402 100mOhm 1% Paper T/R

  • RL0402FR-070R5HYageo

    -

    Current Sense Resistors - SMD 500 mOhms 62.5mW 1 % 300 ppm/C

  • RL0402FR-070R2LYageo

    0402 (1005 Metric)

    Res Thick Film 0402 0.2 Ohm 1% 0.063W(1/16W) ±800ppm/C Molded SMD Paper T/R