Yageo RSF200JB-73-75R
Yageo RSF200JB-73-75R
feed

Yageo RSF200JB-73-75R

Manufacturer No:

RSF200JB-73-75R

Manufacturer:

Yageo

Utmel No:

2787-RSF200JB-73-75R

Package:

Axial

Datasheet:

RSF Series

ECAD Model:

Description:

RES 75 OHM 2W 5% AXIAL

Quantity:

Unit Price: $0.022319

Ext Price: $0.02

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 5

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.022319

    $0.02

  • 500

    $0.016411

    $8.21

  • 1000

    $0.013676

    $13.68

  • 2000

    $0.012547

    $25.09

  • 5000

    $0.011726

    $58.63

  • 10000

    $0.010908

    $109.08

  • 15000

    $0.010549

    $158.24

  • 50000

    $0.010373

    $518.65

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RSF200JB-73-75R information

Specifications
Documents & Media
Product Details
Product Comparison
Yageo RSF200JB-73-75R technical specifications, attributes, parameters and parts with similar specifications to Yageo RSF200JB-73-75R.
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Axial
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~235°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    RSF
  • Published
    2010
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.197Diax0.610L 5.00mmx15.50mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±5%
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    2
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    75Ohm
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Metal Oxide Film
  • Max Power Dissipation

    The maximum power that the MOSFET can dissipate continuously under the specified thermal conditions.

    2W
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Flame Proof, Safety
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Yageo RSF200JB-73-75R.

Product Description: RSF200JB-73-75R Through Hole Metal Oxide Film Resistor

1. Description

The RSF200JB-73-75R is a high-quality, through-hole metal oxide film resistor designed by Yageo. This axial-lead resistor is engineered to provide reliable and precise resistance values in various electronic applications. With its flame-proof and safety features, it ensures a high level of safety in environments where electrical fires are a concern.

2. Features

  • Flame Proof & Safety: Designed with flame-proof and safety features, this resistor is ideal for applications where fire safety is paramount.
  • High Power Dissipation: Capable of handling a maximum power dissipation of 2W, making it suitable for applications requiring moderate to high power handling.
  • Operating Temperature Range: Operates within a wide temperature range of -55°C to 235°C, ensuring stability in diverse environmental conditions.
  • Pbfree Code: Compliant with Pb-free standards, ensuring environmental sustainability and compliance with RoHS regulations.
  • ROHS3 Compliant: Meets the requirements of RoHS3, indicating that it contains no hazardous materials such as lead, mercury, cadmium, hexavalent chromium, polybrominated biphenyls (PBB), or polybrominated diphenyl ethers (PBDE).

3. Applications

Primary Applications:
  • Industrial Control Systems: Used in industrial control systems where high reliability and safety are crucial.
  • Automotive Electronics: Suitable for automotive electronics due to its wide operating temperature range and flame-proof design.
  • Medical Devices: Utilized in medical devices where safety and precision are essential.
Secondary Applications:
  • Consumer Electronics: Used in consumer electronics such as audio equipment and home appliances.
  • Aerospace & Defense: Can be used in aerospace and defense applications where high reliability and safety are required.

4. Alternative Parts

Alternative parts for the RSF200JB-73-75R include other through-hole metal oxide film resistors from Yageo's RSF series with similar specifications. Some examples include: - RSF200JB-73-10R - RSF200JB-73-22R

These alternatives offer similar performance characteristics but may have different resistance values or tolerances.

5. Embedded Modules

The RSF200JB-73-75R is commonly used in various embedded modules that require precise resistance values and high reliability. Some examples include: - Microcontroller Boards: Often used in microcontroller boards where precise voltage regulation is necessary. - Sensor Modules: Integrated into sensor modules for accurate signal conditioning. - Power Supply Units: Used in power supply units to regulate voltage levels effectively.

In summary, the RSF200JB-73-75R is a robust through-hole metal oxide film resistor designed for demanding applications requiring high reliability, safety, and precision resistance values. Its wide operating temperature range, flame-proof design, and compliance with Pb-free standards make it an ideal choice for various industrial, automotive, medical, consumer electronics, aerospace & defense applications.

The three parts on the right have similar specifications to Yageo & RSF200JB-73-75R.
RSF200JB-73-75R Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products