Yageo RT0603DRD104K7
Yageo RT0603DRD104K7
feed

Yageo RT0603DRD104K7

Manufacturer No:

RT0603DRD104K7

Manufacturer:

Yageo

Utmel No:

2787-RT0603DRD104K7

Package:

-

ECAD Model:

Description:

Fixed Resistor, Thin Film, 0.1W, 4700ohm, 75V, 0.5% +/-Tol, 25ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT
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
RT0603DRD104K7 information

Specifications
Yageo RT0603DRD104K7 technical specifications, attributes, parameters and parts with similar specifications to Yageo RT0603DRD104K7.
  • Type
    Parameter
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    25 ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    4.7 kΩ
0 Similar Products Remaining