Yageo SR1206FR-7T100RL
Yageo SR1206FR-7T100RL
feed

Yageo SR1206FR-7T100RL

Manufacturer No:

SR1206FR-7T100RL

Manufacturer:

Yageo

Utmel No:

2787-SR1206FR-7T100RL

Package:

1206 (3216 Metric)

Datasheet:

SR Series, D,F

ECAD Model:

Description:

RES SMD 1206 3/4W 1% 100 OHM

Quantity:

Unit Price: $0.030063

Ext Price: $0.03

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 9764

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.030063

    $0.03

  • 500

    $0.022105

    $11.05

  • 1000

    $0.018421

    $18.42

  • 2000

    $0.016900

    $33.80

  • 5000

    $0.015794

    $78.97

  • 10000

    $0.014692

    $146.92

  • 15000

    $0.014209

    $213.14

  • 50000

    $0.013972

    $698.60

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SR1206FR-7T100RL information

Specifications
Documents & Media
Product Details
Product Comparison
Yageo SR1206FR-7T100RL technical specifications, attributes, parameters and parts with similar specifications to Yageo SR1206FR-7T100RL.
  • Type
    Parameter
  • Factory Lead Time
    33 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    1206 (3216 Metric)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~155°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    SR
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.122Lx0.063W 3.10mmx1.60mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±1%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    2
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    ±200ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    100Ohm
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Thick Film
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    0.75W 3/4W
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Automotive AEC-Q200, Pulse Withstanding
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.026 0.65mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    AEC-Q200
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Yageo SR1206FR-7T100RL.

Product Description

Description

The SR1206FR-7T100RL is a high-reliability, surface-mount chip resistor designed by Yageo. This resistor is part of the SR series and is specifically engineered for automotive applications, adhering to the stringent standards of AEC-Q200. It features a thick film composition and is available in a 1206 (3216 Metric) package, making it ideal for compact electronic designs.

Features

  • Automotive AEC-Q200 Compliance: Ensures the resistor meets the rigorous standards required for automotive electronics.
  • Pulse Withstanding: Designed to withstand high-pulse currents, making it suitable for applications involving transient surges.
  • High Operating Temperature Range: Operates between -55°C and 155°C, providing flexibility in various environmental conditions.
  • Low Power Rating: 0.75W (3/4W), suitable for applications where power consumption needs to be minimized.
  • High Precision Resistance: 100 Ohms with a tolerance of ±1%, ensuring accurate resistance values in critical circuits.
  • Low Temperature Coefficient: ±200 ppm/°C, minimizing drift over temperature variations.
  • ROHS3 Compliant: Meets the environmental regulations set by the Restriction of Hazardous Substances (RoHS) directive.

Applications

  1. Primary Applications:
  2. Automotive Electronics: The AEC-Q200 certification makes this resistor suitable for use in automotive systems where reliability and performance are crucial.
  3. Industrial Control Systems: Its high operating temperature range and pulse withstanding capability make it ideal for industrial control systems exposed to harsh environments.
  4. Medical Devices: The precision resistance and low temperature coefficient ensure stable performance in medical devices.

  5. Secondary Applications:

  6. Consumer Electronics: Can be used in consumer electronics where compact size and high reliability are required.
  7. Aerospace: The resistor's high operating temperature range and precision make it suitable for aerospace applications where reliability is paramount.

Alternative Parts

If the SR1206FR-7T100RL is not available, alternative parts could include: - SR1206FR-7T100KL: Similar specifications but with a different tolerance or temperature coefficient. - SR1206FR-7T100BL: Different series or package type but similar performance characteristics.

Embedded Modules

This component is commonly used in various embedded modules such as: - Microcontroller Boards: Often used in microcontroller boards like Arduino or Raspberry Pi for precise voltage regulation. - Industrial Control Systems Modules: Integrated into modules designed for industrial control systems to provide stable resistance values. - Automotive ECUs (Electronic Control Units): Used in automotive ECUs to ensure reliable operation under various conditions.

The SR1206FR-7T100RL is a versatile and reliable chip resistor suitable for a wide range of applications requiring high precision and reliability.

The three parts on the right have similar specifications to Yageo & SR1206FR-7T100RL.
SR1206FR-7T100RL Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "SR1206FR-7T100RL" in Yageo SR1206FR-7T100RL.
  • Part Number
  • Manufacturer
  • Package
  • Description