ZETTLER AZSR131-1AE-12DGW
ZETTLER AZSR131-1AE-12DGW
feed

ZETTLER AZSR131-1AE-12DGW

Manufacturer No:

AZSR131-1AE-12DGW

Manufacturer:

ZETTLER

Utmel No:

2818-AZSR131-1AE-12DGW

Package:

-

ECAD Model:

Description:

Zettler Electronics AZSR131-1AE-12DGW PCB relay 12 V DC 35 A 1 maker 1 pc(s)

Quantity:

Unit Price: $3.122362

Ext Price: $3.12

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 44

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.122362

    $3.12

  • 10

    $2.945624

    $29.46

  • 100

    $2.778891

    $277.89

  • 500

    $2.621595

    $1,310.80

  • 1000

    $2.473203

    $2,473.20

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
AZSR131-1AE-12DGW information

Specifications
ZETTLER AZSR131-1AE-12DGW technical specifications, attributes, parameters and parts with similar specifications to ZETTLER AZSR131-1AE-12DGW.
  • Type
    Parameter
  • Coil nominal voltage
    12V DC
  • Resistance (coil)
    103Ω
  • Switching voltage (max.)
    277V AC
  • Switching current (max.)
    35A
  • Connections
    Solder pins
  • Fall time
    10ms
  • Min. temperature
    -40°C
  • Max. temperature
    +85°C
  • Dim
    (L x W x H) 30.4 x 15.9 x 25.15 mm
  • Content
    1pc(s)
  • RoHS-compliant
    Yes
  • Package
    Tray
  • Mfr
    American Zettler
  • Product Status
    Active
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    *
  • Type
    AZSR131-1AE-12DGW
  • Contact type
    1 maker
  • Durability

    Durability in electronic components refers to the ability of a component to withstand various environmental conditions, mechanical stress, and operational factors over an extended period of time without degradation in performance. It is a measure of the component's reliability and longevity in different operating conditions. Factors that can affect the durability of electronic components include temperature fluctuations, humidity, vibration, shock, and electrical stress. Manufacturers often provide durability ratings or specifications to indicate the expected lifespan or performance under specific conditions, helping users select components that meet their durability requirements for a given application. Ensuring the durability of electronic components is crucial for maintaining the overall reliability and functionality of electronic devices.

    3 x 10E5
  • Response time
    20ms
  • Control mode
    monostable, 1 coil
  • Length
    30.4mm
  • Width
    15.9mm
  • Height
    25.15mm
0 Similar Products Remaining
AZSR131-1AE-12DGW Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "AZSR131-1AE-12DGW" in ZETTLER AZSR131-1AE-12DGW.
  • Part Number
  • Manufacturer
  • Package
  • Description