web counter

Adafruit Industries LLC 247USB XBEE ADAPTER

Adafruit Industries LLC 247 Reference Design 1
Adafruit Industries LLC 247 Reference Design 1
Adafruit Industries LLC 247 Reference Design 1
Adafruit Industries LLC 247 Reference Design 1

Applications:

Wireless Communication >

Wireless Systems

End Products:

Communications and TelecomPoint to Point Radio

ECAD Model:

Description

The Adafruit Industries 247-247 USB XBee Adapter is a versatile communications and telecom device designed to provide reliable and efficient wireless communication. It is compatible with XBee modules and can be used to connect to a variety of devices, including computers, routers, and other XBee-enabled devices. The adapter features a USB port for easy connection and a built-in antenna for improved signal strength. It also has a range of up to 300 feet, making it ideal for long-distance communication. The adapter is also designed to be easy to use and configure, making it a great choice for both experienced and novice users.

Specifications

Adafruit Industries LLC technical specifications, attributes, parameters and parts with similar specifications to Adafruit Industries LLC .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Adapter
  • Supplied Contents
    Board(s), Accessories
0 Similar Products Remaining