web counter

Analog Devices Inc. 105675-HMC434BOARD EVAL DIVIDER HMC434

Analog Devices Inc. 105675-HMC434 Reference Design 2
Analog Devices Inc. 105675-HMC434 Reference Design 1
Analog Devices Inc. 105675-HMC434 Reference Design 2
Analog Devices Inc. 105675-HMC434 Reference Design 1
Analog Devices Inc. 105675-HMC434 Reference Design 1
Analog Devices Inc. 105675-HMC434 Reference Design 2

Applications:

Wireless Communication >

Wireless Systems

End Products:

Communications and TelecomPoint to Point RadioVSAT3G Wireless Base StationWireless LANInfrastructure

ECAD Model:

Description

The Analog Devices 105675-HMC434 Evaluation Board is a versatile tool for testing and evaluating the performance of the HMC434 0.2 to 8 GHz GaAs HBT MMIC Divide by 8 Prescaler. This board is designed for use in communications and telecom applications, and features a wide range of features to help engineers and technicians evaluate the performance of the HMC434. The board includes a wide range of test points, allowing for easy access to the device's input and output signals. It also includes a power supply, a frequency counter, and a variety of other components to help with testing and evaluation. The board is designed to be easy to use and provides a comprehensive set of features to help engineers and technicians evaluate the performance of the HMC434.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB, Surface Mount
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Prescaler
  • Frequency
    0Hz~8GHz
  • Base Part Number
    HMC434
  • Operating Supply Voltage
    3V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG LDO ADJ 2A SPAK-51600BUY