web counter

Allegro MicroSystems ASEK732KLA-40B-T-DKEVAL BOARD FOR ACS732

Allegro MicroSystems ASEK732KLA-40B-T-DK Reference Design 3
Allegro MicroSystems ASEK732KLA-40B-T-DK Reference Design 1
Allegro MicroSystems ASEK732KLA-40B-T-DK Reference Design 2
Allegro MicroSystems ASEK732KLA-40B-T-DK Reference Design 3
Allegro MicroSystems ASEK732KLA-40B-T-DK Reference Design 1
Allegro MicroSystems ASEK732KLA-40B-T-DK Reference Design 1
Allegro MicroSystems ASEK732KLA-40B-T-DK Reference Design 2
Allegro MicroSystems ASEK732KLA-40B-T-DK Reference Design 3

Applications:

Measurement and Monitoring >

Current Sensing

End Products:

Power ManagementPower Switching

ECAD Model:

Description

The Allegro MicroSystems ASEK732KLA-40B-T-DK Evaluation Board is a power management IC designed to measure and monitor current using the ASEK732 current sensor. It features a wide operating temperature range of -40°C to +125°C, and is capable of measuring current up to 40A. The board also includes a variety of features such as a low-power sleep mode, adjustable current limit, and over-temperature protection. The board is ideal for applications such as motor control, power supply, and battery management.

Specifications

Allegro MicroSystems technical specifications, attributes, parameters and parts with similar specifications to Allegro MicroSystems .
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    4.75V~5.25V
  • Interface
    Analog
  • Utilized IC / Part
    ACS732
  • Supplied Contents
    Board(s)
  • Sensor Type
    Current Sensor
  • Sensitivity
    50mV/A
  • Sensing Range
    40A
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Allegro MicroSystemsAUTOMOTIVE GRADE HIGH BANDWIDTH200RFQ
Allegro MicroSystemsCurrent Sensor Current Sensor AC/DC Current 5V 16-Pin SOIC W T/R79RFQ
Allegro MicroSystemsAUTOMOTIVE GRADE 1MHZ BANDWIDTH210RFQ
Allegro MicroSystemsCurrent Sensor Current Sensor AC/DC Current 5V Automotive 16-Pin SOIC W T/R1000BUY
Allegro MicroSystemsCurrent Sensor Current Sensor AC/DC Current 5V Automotive 16-Pin SOIC W T/R8008BUY
Allegro MicroSystemsCurrent Sensor Current Sensor AC/DC Current 5V 16-Pin SOIC W T/R1500RFQ