web counter

Allegro MicroSystems ASEK733KLA-40B-T-DKEVAL BOARD FOR ACS733

Allegro MicroSystems ASEK733KLA-40B-T-DK Reference Design 1
Allegro MicroSystems ASEK733KLA-40B-T-DK Reference Design 1
Allegro MicroSystems ASEK733KLA-40B-T-DK Reference Design 1
Allegro MicroSystems ASEK733KLA-40B-T-DK Reference Design 1

Applications:

Measurement and Monitoring >

Current Sensing

End Products:

Power ManagementPower Switching

ECAD Model:

Description

The Allegro MicroSystems ASEK733KLA-40B-T-DK Evaluation Board is a power management IC designed to measure and monitor current using the ACS733 current sensor. It features a wide operating voltage range of 4.5V to 40V, a low quiescent current of only 1.5mA, and a high accuracy of ±1.5%. The board also includes a wide range of protection features, such as over-voltage, over-current, and reverse-polarity protection. Additionally, the board is designed to be easy to use, with a simple plug-and-play setup and a user-friendly interface. The ASEK733KLA-40B-T-DK Evaluation Board is an ideal solution for applications requiring precise current measurement and monitoring.

Specifications

Allegro MicroSystems technical specifications, attributes, parameters and parts with similar specifications to Allegro MicroSystems .
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    4.75V~5.25V
  • Interface
    Analog
  • Utilized IC / Part
    ACS733
  • Supplied Contents
    Board(s)
  • Sensor Type
    Current Sensor
  • Sensitivity
    20mV/A
  • Sensing Range
    40A
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Allegro MicroSystemsAUTOMOTIVE GRADE HIGH BANDWIDTH6000RFQ
Allegro MicroSystemsAutomotive Grade High Bandwidth 1 Mhz Current Sensor Rohs Compliant: Yes13000RFQ
Allegro MicroSystemsClosed Loop/Open Loop Current Sensor AC/DC Current 3.3V Automotive 16-Pin SOIC W T/R3800RFQ
Allegro MicroSystemsAUTOMOTIVE GRADE HIGH BANDWIDTH9925BUY