web counter

Analog Devices AD8108-EBtimes of less than 25 ns with 1% settling. With –83 dB of crosstalk and –98 dB isolation (@ 5 MHz), the AD8108/AD8109 are useful in many high speed

Applications:

Video >

Video Switch

End Products:

SecurityAnalog Video Router

ECAD Model:

Description

The Analog Devices AD8108-EB Evaluation Board is a four-layer board designed to evaluate the AD8108 Analog Audio/Video Switch, Security and Video Processing IC. This board provides a complete platform for evaluating the features and performance of the AD8108 IC. It includes a variety of connectors and components to facilitate testing and evaluation of the IC. The board includes a power supply, a variety of audio and video connectors, and a variety of switches and jumpers to configure the IC. The board also includes a USB port for programming and debugging the IC. The board is designed to be used with the AD8108 Evaluation Software, which provides a graphical user interface for configuring and testing the IC. The board is ideal for evaluating the features and performance of the AD8108 IC in audio/video switching, security, and video processing applications.