web counter

Analog Devices AD8109-EBtimes of less than 25 ns with 1% settling. With –83 dB of crosstalk and –98 dB isolation (@ 5 MHz), the AD8108/AD8109 are useful in many high speed

Analog Devices AD8109-EB Reference Design 1
Analog Devices AD8109-EB Reference Design 1
Analog Devices AD8109-EB Reference Design 1
Analog Devices AD8109-EB Reference Design 1

Applications:

Video >

Video Switch

End Products:

SecurityAnalog Video Router

ECAD Model:

Description

The Analog Devices AD8109-EB is a four-layer evaluation board for the AD8109. It contains the exact same board and uses the same external components, ensuring security and reliability. The board is designed to evaluate the performance of the AD8109, a low-power, low-noise, high-speed, low-distortion, wide-bandwidth, differential amplifier. It features a wide range of gain settings, adjustable output common-mode voltage, and adjustable output offset voltage. The board also includes a power supply, a reference voltage, and a test point for measuring the output voltage. The board is ideal for applications such as audio, video, and communications.