web counter

Analog Devices AD8143-EVALZlow cost solution for RGB over Category-5 UTP cable applications, including KVM. The excellent common-mode rejection (65 dB at 10 MHz) of the AD8143

Applications:

Wireless Communication >

Receivers

End Products:

AutomotiveAutomotive

ECAD Model:

Description

The Analog Devices AD8143-EVALZ Evaluation Board is designed to evaluate the performance of the AD8143 High Speed, Triple Differential Receivers with Comparators, Automotive and Transportation Grade. This evaluation board provides a platform to evaluate the performance of the AD8143 in a variety of applications. The board includes a variety of features such as a differential input, adjustable gain, adjustable output voltage, and adjustable output current. The board also includes a variety of test points for easy evaluation of the AD8143's performance. The board is designed to operate in temperatures ranging from -40°C to +125°C, making it suitable for automotive and transportation applications. The board is also RoHS compliant and is designed to meet the requirements of the automotive industry.