web counter

Analog Devices ADV3225-EVALZ750 MHz, 16 × 8 Analog Crosspoint Switch

Applications:

Video >

Video Switch

End Products:

Video and ImagingTelecommunication SystemVideo Communications SystemVideo Routing

ECAD Model:

Description

The Analog Devices ADV3225-EVALZ Evaluation Board is designed to evaluate the performance of the ADV3225 Analog CrossPoint Switch, Video and Imaging Switch. This board provides a platform for testing and evaluating the ADV3225's features and capabilities, including its low power consumption, high-speed switching, and low crosstalk. The board includes a variety of connectors and test points for easy connection to external devices, and it is compatible with a wide range of video and imaging formats. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the ADV3225 for their specific application. The ADV3225-EVALZ Evaluation Board is an ideal tool for engineers and designers who need to evaluate the performance of the ADV3225 Analog CrossPoint Switch, Video and Imaging Switch.