web counter

Analog Devices EVAL-ADN2850-25EBZEvaluation Board For ADN2850 Dual 9Bit SPI DIG Pot EVB

Applications:

Data Conversion >

Digital Potentiometer

End Products:

Consumer ElectronicsAutomatic Teller MachineSONETGB Ethernet SwitchOpticalsDWDM Laser

ECAD Model:

Description

The Analog Devices EVAL-ADN2850-25EBZ Evaluation Board is designed to evaluate the performance of the ADN2850 Dual, 1024-Position, Nonvolatile Memory Digital Potentiometer. This board is ideal for consumer electronics applications, such as volume control, audio equalization, and motor speed control. It features two independent potentiometers with 1024 positions each, and a nonvolatile memory that stores the wiper settings. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is RoHS compliant and comes with a full set of documentation and software.