Analog Devices Inc. EVAL-ADN2850SDZADN2850 Digital Potentiometer Evaluation Board
Description
The Analog Devices EVAL-ADN2850SDZ Evaluation Board is designed to evaluate the performance of the ADN2850 dual-channel, 1024-position, nonvolatile memory digital resistor, Lighting Control IC. This board features two independent channels, each with a 1024-position, nonvolatile memory digital resistor. It also includes a USB interface for programming and monitoring the device. The board is designed to provide a complete evaluation platform for the ADN2850, allowing users to quickly and easily evaluate the performance of the device. The board also includes a variety of test points and connectors for easy connection to external circuits. The board is ideal for applications such as LED lighting, dimming, and color control.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusLAST TIME BUY (Last Updated: 2 weeks ago)
- Number of Pins0
- Part StatusNot For New Designs
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeData Acquisition
- Resistance25kOhm
- Max Operating Temperature85°C
- Base Part NumberADN2850
- FunctionDigital Potentiometer
- Operating Supply Voltage2.7V
- InterfaceSPI
- Utilized IC / PartADN2850
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary Attributes2 Channel, 1024 Position
- EmbeddedNo
- Secondary AttributesSPI Interface
- REACH SVHCUnknown
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC EEPROM 64K I2C 400KHZ 8DIP | 20000 | BUY | |
| Microchip Technology | EEPROM 8kx8 - 2.5V | 7500 | BUY | |
| Analog Devices Inc. | IC SW BUS 2.5/3.3V 16BIT 38TSSOP | 442 | RFQ | |
| Analog Devices Inc. | IC DGTL POT 50KOHM 256TAP 24SOIC | 880 | BUY | |
| Analog Devices Inc. | IC OPAMP GP 24MHZ RRO 14TSSOP | 1500 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8618ARZOperational Amplifier, QUAD, 20 MHz, 4 Amplifier, 12 V/s, 2.7V to 5V, SOIC, 14 Pins | 87850 | RFQ | |
| Microchip Technology | IC EEPROM 64KBIT 400KHZ 8TDFN | 3560 | BUY | |
| Analog Devices Inc. | Digital Potentiometer 256POS 100KOhm Dual 14-Pin TSSOP T/R | 1000 | BUY | |
| Analog Devices Inc. | Digital Potentiometer 256POS 100KOhm Dual 10-Pin MSOP T/R | 116 | BUY | |
| Analog Devices Inc. | IC POT DGTL QUAD 1K 24-TSSOP | 1 | BUY | |
| Analog Devices Inc. | Precision Amplifiers 50MHz Low Distort Low Noise CMOS Prec | 90000 | RFQ | |
| Analog Devices Inc. | IC DGTL POT DUAL 100K I2C 10MSOP | 30000 | BUY |
Load more


Product
Brand
Articles
Tools