web counter

Analog Devices Inc. AD6655-150EBZANALOG DEVICES AD6655-150EBZ Evaluation Board, Integer 1-to-8 Input Clock Divider, ADC Clock Duty Cycle Stabilize

Analog Devices Inc. AD6655-150EBZ Reference Design 11
Analog Devices Inc. AD6655-150EBZ Reference Design 1
Analog Devices Inc. AD6655-150EBZ Reference Design 2
Analog Devices Inc. AD6655-150EBZ Reference Design 3
Analog Devices Inc. AD6655-150EBZ Reference Design 4
Analog Devices Inc. AD6655-150EBZ Reference Design 5
Analog Devices Inc. AD6655-150EBZ Reference Design 6
Analog Devices Inc. AD6655-150EBZ Reference Design 7
Analog Devices Inc. AD6655-150EBZ Reference Design 8
Analog Devices Inc. AD6655-150EBZ Reference Design 9
Analog Devices Inc. AD6655-150EBZ Reference Design 10
Analog Devices Inc. AD6655-150EBZ Reference Design 11
Analog Devices Inc. AD6655-150EBZ Reference Design 1
Analog Devices Inc. AD6655-150EBZ Reference Design 1
Analog Devices Inc. AD6655-150EBZ Reference Design 2
Analog Devices Inc. AD6655-150EBZ Reference Design 3
Analog Devices Inc. AD6655-150EBZ Reference Design 4
Analog Devices Inc. AD6655-150EBZ Reference Design 5
Analog Devices Inc. AD6655-150EBZ Reference Design 6
Analog Devices Inc. AD6655-150EBZ Reference Design 7
Analog Devices Inc. AD6655-150EBZ Reference Design 8
Analog Devices Inc. AD6655-150EBZ Reference Design 9
Analog Devices Inc. AD6655-150EBZ Reference Design 10
Analog Devices Inc. AD6655-150EBZ Reference Design 11

Applications:

Wireless Communication >

Receivers

End Products:

AutomotiveConsumer ElectronicsAudioBroadband AccessActive AntennaCommunications and TelecomIndustrial

ECAD Model:

Description

The Analog Devices AD6655-150EBZ Evaluation Board is designed for use with the AD6655ABCPZ-150 IF Diversity Receiver, a high-performance, low-power receiver for automotive and transportation applications. This evaluation board provides a platform for testing and evaluating the performance of the AD6655ABCPZ-150 receiver in a variety of automotive and transportation applications. The board includes a variety of features, such as a wide input frequency range, adjustable gain, and adjustable IF filter bandwidth. It also includes a variety of connectors for easy connection to external components. The board is designed to be used with a variety of automotive and transportation applications, such as in-vehicle infotainment systems, navigation systems, and telematics systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Package / Case
    TO-8
  • Number of Pins
    64
  • Packaging
    Bulk
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Receiver
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Frequency
    0Hz~450MHz
  • Base Part Number
    AD6655
  • Operating Supply Voltage
    1.9V
  • Number of Channels
    2
  • Interface
    Parallel
  • Operating Supply Current
    440mA
  • Min Input Voltage
    500mV
  • Max Input Voltage
    1V
  • Supplied Contents
    Board(s)
  • Resolution
    1.75 B
  • Evaluation Kit
    Yes
  • Input Capacitance
    8pF
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Murata ElectronicsMURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole3391RFQ
Analog Devices Inc.SP Amp DIFF AMP Single 5.5V 16-Pin LFCSP EP T/R600RFQ
Analog Devices Inc.IC CLOCK GEN 1.8GHZ VCO 64-LFCSP70BUY
Analog Devices Inc.IC IF RCVR 14BIT 150MSPS 64LFCSP2063RFQ
Analog DevicesSP Amp DIFF AMP Single 5.5V 16-Pin LFCSP EP354RFQ
Analog Devices Inc.IC CLOCK GEN 1.6GHZ VCO 64-LFCSP1200RFQ
Analog Devices, Inc.SP Amp DIFF AMP Single 5.5V 16-Pin LFCSP EP Tray0RFQ