web counter

Linear Technology/Analog Devices DC1931BBOARD EVAL LTM9013-AA

Linear Technology/Analog Devices DC1931B Reference Design 2
Linear Technology/Analog Devices DC1931B Reference Design 1
Linear Technology/Analog Devices DC1931B Reference Design 2
Linear Technology/Analog Devices DC1931B Reference Design 1
Linear Technology/Analog Devices DC1931B Reference Design 1
Linear Technology/Analog Devices DC1931B Reference Design 2

Applications:

Wireless Communication >

Receivers

End Products:

Consumer ElectronicsAV ReceiverCell BasestationCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1931B-B Demonstration Board is a powerful tool for evaluating the performance of the LTM9013 300MHz digital pre-distortion receiver. It features an IF high pass filter and Consumer Electronics Control (CEC) for improved signal reception and control. The board is designed to provide a comprehensive platform for testing and evaluating the performance of the LTM9013 receiver. It includes a wide range of features such as a high-performance IF high pass filter, a CEC interface, and a wide range of test points for monitoring and evaluating the performance of the receiver. The board also includes a comprehensive set of software tools for configuring and testing the receiver. The DC1931B-B Demonstration Board is an ideal tool for evaluating the performance of the LTM9013 receiver and for developing applications that require high-performance digital pre-distortion receivers.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Pre-Distortion Receiver Subsystem
  • Frequency
    300MHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining