web counter

Analog Devices Inc. AD8018AR-EBZAmplifier IC Development Tools AD8018 Eval Brd

Analog Devices Inc. AD8018AR-EBZ Reference Design 2
Analog Devices Inc. AD8018AR-EBZ Reference Design 1
Analog Devices Inc. AD8018AR-EBZ Reference Design 2
Analog Devices Inc. AD8018AR-EBZ Reference Design 1
Analog Devices Inc. AD8018AR-EBZ Reference Design 1
Analog Devices Inc. AD8018AR-EBZ Reference Design 2

Applications:

Wired Communication >

Modems

End Products:

Communications and TelecomCommunications and Telecom

ECAD Model:

Description

The Analog Devices AD8018AR-EBZ, AD8018AR-EBZ, AD8018 EVALUATION BOARD is a communications and telecom IC designed for use in a variety of applications. It is a low-power, low-noise, high-performance, single-channel, differential amplifier with a wide bandwidth and low distortion. The AD8018AR-EBZ is ideal for use in applications such as cellular base stations, wireless LANs, and other high-speed communications systems. The evaluation board provides a convenient platform for evaluating the performance of the AD8018AR-EBZ. It includes a power supply, a test circuit, and a set of test points for easy evaluation of the device. The evaluation board also includes a set of jumpers and switches to allow for easy configuration of the device.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Package / Case
    SOP
  • Number of Pins
    0
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    AD8018
  • Operating Supply Voltage
    8V
  • Operating Supply Current
    9mA
  • Nominal Supply Current
    20mA
  • Amplifier Type
    General Purpose
  • Common Mode Rejection Ratio
    54 dB
  • Utilized IC / Part
    8-SOIC Package
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Input Capacitance
    1pF
  • Board Type
    Bare (Unpopulated)
  • Channels per IC
    2 - Dual
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining