web counter

Analog Devices Inc. AD8018AR-EVALBOARD EVAL FOR AD8018

Applications:

Wired Communication >

Modems

End Products:

Communications and TelecomCommunications and Telecom

ECAD Model:

Description

The Analog Devices AD8018AR-EVAL Evaluation Board is a versatile platform for evaluating the performance of the AD8018 XDSL Line Drive Amplifier. This board is designed to provide a comprehensive evaluation of the AD8018’s features and performance in a variety of communications and telecom applications. The board includes a wide range of features, including a differential input, adjustable gain, adjustable output voltage, and adjustable output current. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to be used with a variety of power supplies, and is compatible with both AC and DC power sources. The board is also designed to be used with a variety of signal sources, including digital and analog signals. The board is ideal for evaluating the performance of the AD8018 in a variety of communications and telecom applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    AD8018
  • Function
    Line Driver, xDSL
  • Utilized IC / Part
    AD8018AR
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC OPAMP INSTR 7MHZ RRO 16LFCSP1RFQ
Analog Devices Inc.SP Amp INSTR Amp Single R-R O/P ±3V/6V Automotive 16-Pin LFCSP EP T/R2595RFQ
Analog Devices Inc.IC OPAMP INSTR 7MHZ RRO 16LFCSP10RFQ
Analog Devices Inc.Instrumentation Amplifiers Zero Drift Digitally Programmable15000RFQ
Analog Devices Inc.ANALOG DEVICES AD8231ACPZ-WP Instrument Amplifier, 1 Amplifier, 15 V, 1.1 V/s, 2.7 MHz,1.5V to3V, LFCSP7897RFQ