web counter

Analog Devices Inc. AD8351-EVALZEvaluation Board For Low Distortion Differential RF/IF Amplifier

Analog Devices Inc. AD8351-EVALZ Reference Design 1
Analog Devices Inc. AD8351-EVALZ Reference Design 1
Analog Devices Inc. AD8351-EVALZ Reference Design 1
Analog Devices Inc. AD8351-EVALZ Reference Design 1

Applications:

Wireless Communication >

RF Amplifier

End Products:

AutomotiveAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices AD8351-EVALZ Evaluation Board is designed to evaluate the performance of the AD8351 Low Distortion Differential RF/IF Amplifier. This amplifier is ideal for automotive and transportation applications, providing high linearity and low distortion performance. The board features a wide range of input and output connectors, allowing for easy connection to a variety of test equipment. The board also includes a power supply and a set of jumpers to configure the amplifier for different gain and bandwidth settings. The AD8351-EVALZ Evaluation Board is a great tool for evaluating the performance of the AD8351 Low Distortion Differential RF/IF Amplifier in automotive and transportation applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Package / Case
    SOIC
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Amplifier
  • Base Part Number
    AD8351
  • Operating Supply Voltage
    5.5V
  • Operating Supply Current
    28mA
  • Nominal Supply Current
    28mA
  • Slew Rate
    13000 V/μs
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Gain
    26 dB
  • -3db Bandwidth
    2.2 GHz
  • Noise Figure
    15.5 dB
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD8075ARUZ - AMP TRIPLE BUFFER, 8075, TSSOP163105RFQ
Analog Devices Inc.OP Amp Triple GP ±5.5V 16-Pin TSSOP T/R1BUY
Analog Devices Inc.OP Amp Triple GP ±5.5V 16-Pin TSSOP T/R812RFQ