Analog Devices Inc. AD8352-EVALZEvaluation Board For Of AD8352
Description
The Analog Devices AD8352-EVALZ Evaluation Board is designed for use with the AD8352 2GHz Ultra Low Distortion Differential RF/IF Amplifier. This board is ideal for automotive and transportation applications, providing a high-performance, low-distortion solution for RF/IF amplification. The board features a wide range of features, including a differential input, adjustable gain, adjustable output power, and adjustable output impedance. The board also includes a wide range of test points and connectors for easy evaluation and testing. The AD8352-EVALZ Evaluation Board is a great choice for automotive and transportation applications that require high-performance, low-distortion RF/IF amplification.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeAmplifier
- Base Part NumberAD8352
- Operating Supply Voltage5.5V
- Max Supply Voltage5.5V
- Min Supply Voltage3V
- Operating Supply Current37mA
- Nominal Supply Current37mA
- Supplied ContentsBoard(s)
- Input Offset Voltage (Vos)-60mV
- Evaluation KitYes
- Gain25 dB
- -3db Bandwidth2.2 GHz
- Noise Figure15.5 dB
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC RECEIVER TRIPLE DIFF 32LFCSP | 380 | RFQ | |
| Analog Devices Inc. | IC RECEIVER TRIPLE DIFF 32LFCSP | 28 | BUY | |
| ON Semiconductor | IC BUFFER NON-INVERT 5.5V SC88 | 90396 | RFQ |


Product
Brand
Articles
Tools