web counter

Analog Devices Inc. AD8353-EVALZEvaluation Board For 1 MHz To 2.7 GHz RF Gain Block

Analog Devices Inc. AD8353-EVALZ Reference Design 1
Analog Devices Inc. AD8353-EVALZ Reference Design 1
Analog Devices Inc. AD8353-EVALZ Reference Design 1
Analog Devices Inc. AD8353-EVALZ Reference Design 1

Applications:

Wireless Communication >

RF Amplifier

End Products:

AutomotiveWirelessActive Antenna

ECAD Model:

Description

The Analog Devices AD8353-EVALZ Evaluation Board is designed to evaluate the performance of the AD8353 1MHz to 2.7GHz RF Gain Block. This board is ideal for automotive and transportation applications, providing a wide range of gain control and high linearity. It features a wide range of gain control, from -20dB to +20dB, and a high linearity of up to +30dBm. The board also includes a low noise amplifier, a low pass filter, and a high pass filter. The board is designed to be used with a single 5V supply and is compatible with a variety of evaluation platforms. The AD8353-EVALZ Evaluation Board is an ideal solution for automotive and transportation applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Package / Case
    100
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Amplifier
  • Frequency
    1MHz~2.7GHz
  • Base Part Number
    AD8353
  • Operating Supply Voltage
    5V
  • Operating Supply Current
    41mA
  • Nominal Supply Current
    41mA
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Gain
    19.8 dB
  • -3db Bandwidth
    2.7 GHz
  • Noise Figure
    5.3 dB
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ADSL Driver Dual 8-Pin SOIC N T/R615RFQ
Analog Devices Inc.IC LINE DRIVER XDSL R-R 14TSSOP525BUY
Analog Devices Inc.IC LINE DRIVER XDSL R-R 14TSSOP59BUY
Analog Devices Inc.IC XDSL LINE DVR R-R 8-SOIC975RFQ
Analog Devices Inc.ADSL Driver Dual 8-Pin SOIC N T/R800BUY