web counter

Analog Devices Inc. AD8354-EVALZH11J010-2700 MHZ RF GAIN BLOCK

Analog Devices Inc. AD8354-EVALZ Reference Design 1
Analog Devices Inc. AD8354-EVALZ Reference Design 1
Analog Devices Inc. AD8354-EVALZ Reference Design 1
Analog Devices Inc. AD8354-EVALZ Reference Design 1

Applications:

Wireless Communication >

RF Amplifier

End Products:

AutomotiveWirelessActive Antenna

ECAD Model:

Description

The Analog Devices AD8354-EVALZ Evaluation Board is designed to evaluate the performance of the AD8354 1MHz to 2.7GHz RF Gain Block. This board is ideal for automotive and transportation applications, providing a wide range of gain control and high linearity. It features a wide range of gain control, from -20dB to +20dB, and a high linearity of up to +45dBm OIP3. The board also includes a low noise amplifier, a low pass filter, and a high pass filter, allowing for a wide range of applications. The board is designed to be easy to use, with a simple user interface and a wide range of test points for easy evaluation.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Amplifier
  • Frequency
    1MHz~2.7GHz
  • Base Part Number
    AD8354
  • Operating Supply Voltage
    5V
  • Operating Supply Current
    23mA
  • Nominal Supply Current
    23mA
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Gain
    19.5 dB
  • -3db Bandwidth
    2.7 GHz
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC AMP VGA DC-COUPLED GP 8-LFCSP6226BUY