web counter

Analog Devices Inc. AD8556CP-EBZEVAL BOARD AD8556

Analog Devices Inc. AD8556CP-EBZ Reference Design 4
Analog Devices Inc. AD8556CP-EBZ Reference Design 1
Analog Devices Inc. AD8556CP-EBZ Reference Design 2
Analog Devices Inc. AD8556CP-EBZ Reference Design 3
Analog Devices Inc. AD8556CP-EBZ Reference Design 4
Analog Devices Inc. AD8556CP-EBZ Reference Design 1
Analog Devices Inc. AD8556CP-EBZ Reference Design 1
Analog Devices Inc. AD8556CP-EBZ Reference Design 2
Analog Devices Inc. AD8556CP-EBZ Reference Design 3
Analog Devices Inc. AD8556CP-EBZ Reference Design 4

Applications:

Amplifiers and Comparators >

Instrumentation Amplifier

End Products:

Instrumentation and MeasurementSpeed DetectionPosition SensorMagnetic Measurement

ECAD Model:

Description

The Analog Devices AD8556CP-EBZ Evaluation Board is designed to evaluate the performance of the AD8556 Zero-Drift, Digitally Programmable Sensor Signal Amplifier. This instrumentation and measurement amplifier is ideal for applications that require high accuracy and low power consumption. The board features a wide range of adjustable gain and offset settings, allowing for precise control of the amplifier's output. The board also includes a variety of test points and connectors for easy connection to external components. The AD8556CP-EBZ Evaluation Board is an ideal solution for evaluating the performance of the AD8556 amplifier in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    DigiTrim®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD8556
  • Output Type
    Single-Ended
  • Operating Supply Current
    2.7mA
  • Slew Rate
    1.2V/μs
  • Amplifier Type
    Chopper (Zero-Drift)
  • Common Mode Rejection Ratio
    80 dB
  • Voltage - Supply, Single/Dual (±)
    4.5V~5.5V
  • Output Current per Channel
    10mA
  • Utilized IC / Part
    AD8556
  • Supplied Contents
    Board(s)
  • Input Offset Voltage (Vos)
    10μV
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    2mA
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC EEPROM 2K I2C 400KHZ 8SO982500RFQ
Analog Devices Inc.ANALOG DEVICES AD8556ARZ Programmable/Variable Amplifier, 1 Channels, 1 Amplifier, 700 kHz, -40 C, 140 C, 2.7V to 5.5V3204RFQ
Analog Devices Inc.SP Amp INSTR Amp Single R-R I/O 5.5V 16-Pin LFCSP EP T/R4000RFQ
Analog Devices Inc.SP Amp INSTR Amp Single R-R I/O 5.5V Automotive 8-Pin SOIC N T/R18RFQ
Analog Devices Inc.ANALOG DEVICES - ADG3304BRUZ - Voltage Level Translator, 4 Input, 6 ns, 1.15 V to 5.5 V, TSSOP-140RFQ
Analog Devices Inc.SP Amp INSTR Amp Single R-R I/O 5.5V 8-Pin SOIC N T/R2500RFQ
Analog Devices Inc.IC OPAMP CHOPPER 2MHZ 16LFCSP89RFQ
Analog Devices Inc.ANALOG DEVICES AD8557ARZ Instrument Amplifier, 1, 12 V, 2 MHz, 2.7V to 5.5V, SOIC73RFQ
Analog Devices Inc.SP Amp INSTR Amp Single 5.5V 8-Pin SOIC N T/R3129RFQ
Analog Devices Inc.IC OPAMP CHOPPER 2MHZ 16LFCSP1500RFQ
Analog Devices Inc.SP Amp INSTR Amp Single 5.5V 8-Pin SOIC N T/R3000BUY
Texas InstrumentsIC GATE NAND SCHMITT 4CH 14SOIC611RFQ
Load more