web counter

Analog Devices Inc. AD9528/PCBZEVAL BOARD FOR AD9528

Applications:

Clock and Timing >

Clock Generator

End Products:

Medical and HealthcareWirelessMedical AppliancesPortable Instrumentation

ECAD Model:

Description

The Analog Devices AD9528-PCBZ Evaluation Board is a versatile tool for evaluating the AD9528 Clock Generator, a high-performance, low-jitter clock generator designed for medical and healthcare applications. The board features a wide range of features, including a wide range of output frequencies, programmable output dividers, and a wide range of output formats. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to provide a comprehensive evaluation of the AD9528 Clock Generator, allowing users to quickly and easily evaluate the performance of the device in their application.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    AD9528
  • Function
    Clock Generator
  • Utilized IC / Part
    AD9528
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    14-Channel
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC PWR DETECTOR 3.8GHZ 16-TSSOP0RFQ
Analog Devices Inc.ANALOG DEVICES - AD8362ARUZ - TRUE POWER DETECTOR, 2.7GHZ, TSSOP484RFQ